BookBook for 12" MacBook

Designed exclusively for your MacBook, BookBook is a totally unique case that delivers as much personality as it does protection. Weighing as little as 13.5 ounces, this handmade, genuine leather case offers hardback book covers, reinforced corners and a cushioned spine to absorb outside impacts. The inside of the case is lined with a velvety soft interior to cushion your MacBook open or closed.

Manufacturer Part Number
12-1507
EAN/UPC
0811370020594,811370020594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible with:
MacBook (Early 2015-Current)

BookBook Classic:
Height: 12 inches (305 mm)
Width: 8.27 inches (210 mm)
Depth: 0.86 inches (22 mm)
Weight: 13.4 ounces (380 g)