LightStream WXGA 1280x800 Networkable Projector

The ViewSonic® LightStream™ PJD6552LW WXGA projector features 3,300 lumens, WXGA 1280 x 800 native resolution, an intuitive, user-friendly design and a sleek white chassis. Exclusive SuperColor™ technology offers a wider color range for true-to-life image projection in any light, while SonicExpert™, ViewSonic’s proprietary sound enhancement technology, powers a 10W speaker to deliver incredibly clear and audible sound. PortAll™—a hidden compartment with an integrated and secure MHL/HDMI port—lets you discretely stream multimedia content from a wireless dongle, or lets you connect to other devices via an HDMI cable. A cable management hood eliminates unsightly cable clutter, and a top lamp door enables easy access for lamp maintenance. With shorter throw ratio, 1.3x optical zoom, H/V keystone correction, corner adjustments, and extensive connectivity, the PJD6552LW provides for flexible and quick set-ups. The PJD6552LW is the ideal projector for both high definition presentations and vibrant multimedia entertainment

Manufacturer Part Number
PJD6552LW
EAN/UPC
0766907781014,766907781014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

Type
0.65" Digital Micromirror Device (DLPTM)
Resolution
1280 x 800 (native)
Lens
1.3x manual optical zoom / manual optical focus
Keystone
Vertical (± 30o) / Horizontal (± 30o)
Display Size
30 – 300 in. / 0.76 – 7.62 m (diagonal)
Throw Distance
3.3 – 32.8 ft. / 1.0 – 10.0 m
Throw Ratio
1.21~1.57:1
Lamp Type
210 watt
Lamp Life (normal/eco-mode)
4000 / 10000* (Normal / Eco-mode)
Brightness
3500 lm
Contrast Ratio
22,000:1 (DynamicEco mode)
Aspect Ratio
16:10 (native)
Color Depth
30 bits, 1.07B Color (10+10+10)

INPUT SIGNAL

Computer and Video
NTSC M(3.58MHz), 4.43MHz, PAL (B, D, G, H, I M, N, 60), SECAM (B. D. G. L. L1), SD 480i and 576i, ED 480p and 576p, HD 720p, 1080i, 1080p
Frequency
Fh: 15–102KHz, Fv: 23–120Hz

COMPATIBILITY

PC
Up to 1920x1080
Mac®
Up to 1920x1080 (may require MAC adapter)

CONNECTOR

Audio Input
3.5mm mini jack (x2)
Audio Out
3.5mm mini jack (x1)
Video Out
15-pin mini D-Sub (x1)
RGB Input
15-pin mini D-Sub (x2)
Composite Input
RCA jack (x1)
Control
RS232
Digital
HDMI 1.4 (x1) / HDMI/MHL (x1)
USB
Mini type B (mouse control and maintenance)
LAN
RJ45

AUDIO

Speakers
10W (x1)

POWER

Voltage
100~240VAC (Auto Switching), 50-60Hz (universal)
Consumption
330W (max) / <0.5W (stand-by mode)

CONTROLS

Basic
Power, keystone/arrow keys, left/blank, menu/exit, right/panel key lock, mode/enter, auto, source
OSD
Display, Picture, Source, System Setup (Basic), System Setup (Advanced), Information (See user guide for full OSD functionality)

OPERATING CONDITIONS

Temperature
32–104° F (0–40° C)
Humidity
10–90% (non-condensing)
Altitude
0~6000 ft (1828.8m)

NOISE LEVEL

Normal
32 dB
Eco-Mode
27 dB

DIMENSIONS (WxHxD)

Physical
12.44 x 8.98 x 4.08 in. / 316 x 228 x 103.7 mm
Packaging
16.0 x 17.72 x 8.85 in. / 410 x 450 x 225 mm

WEIGHT

Net
5.1 lb. / 2.3 kg
Gross
8.8 lb. / 4.0 kg

Regulations

CB, TUV-GS, UL/cUL, FCC (including ICES-003), CE, C-Tick, Mexico Energy test/Registration, EAC, UkrSEPRO/EMC DOC, UL COC, TUV- Mark (Argentina), PSB, KCC, KC, SASO, CCC, WEEE, RoHS, REACH, SVHC, ErP

PACKAGE CONTENTS

PJD6552LW projector, power cable, VGA cable, remote control with laser (batteries included), Quick Start Guide, ViewSonic Wizard CD (with User Guide)

Warranty

3-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange® service***