Offering bright, colourful and high contrast Full HD images and advanced smart controls, this 3D-capable projector is all about affordable home cinema around the house. Vertical/horizontal keystone correction make it easy to set-up and position, while the built-in Miracast means this versatile projector, with a 35,000:1 contrast ratio, can be controlled using an Android smartphone app.
Sharp, smooth images
Using Epson's 3LCD technology for high brightness and vivid colour, this Full HD projector features high White and Colour Light Output of 2,200 lumens and 35,000:1 dynamic contrast ratio. Together this technology ensures bright, vivid colours and deep blacks. Frame interpolation and Detail Enhancement provide sharper and smoother motion pictures and great detail, for greater clarity, and the EH-TW5350 can also convert standard 2D video into 3D.
Enjoy the big-screen experience with easy set-up
Aimed at people who want a truly big-screen experience at home to watch films, TV and sports, this projector delivers stunning Full HD entertainment at up to 332 inches. Positioning your projector to get a perfectly-aligned image is easy thanks to keystone correction.
Smart control
Epson's iProjection Smart remote app lets you control the EH-TW5350 from any smart device, and change all of its settings. Those with Android phones or tablets can also stream videos and more to the EH-TW5350 using the Miracast feature.
Built-in speaker
Though it's primarily designed to be used with a separate sound system, an integrated 5W speaker on the EH-TW5350 makes initial set-up of the projector simple.
Note:
Projection System
3LCD Technology, RGB liquid crystal shutter
LCD Panel
0.61 inch with MLA (D9)
Colour Light Output
2,200 Lumen-1,500 Lumen (economy) In accordance with IDMS15.4
White Light Output
2,200 Lumen - 1,500 Lumen (economy) In accordance with ISO 21118:2012
Resolution
Full HD 1080p, 1920 x 1080, 16:9
High Definition
Full HD 3D
Aspect Ratio
16:9
Contrast Ratio
35,000 : 1
Lamp
200 W, 4,000 h durability, 7,500 h durability (economy mode)
Keystone Correction
Auto vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing
10 Bits
2D Vertical Refresh Rate
192 Hz - 240 Hz
3D Vertical Refresh Rate
400 Hz - 480 Hz
Colour Reproduction
Upto 1.07 billion colours
Projection Ratio
1.22 - 1.47:1
Zoom
Manual, Factor: 1.2
Lens
Optical
Projection Size
34 inches - 332 inches
Projection Distance Wide/Tele
1.62 m - 1.95 m (60 inch screen)
Projection Lens F Number
1.58 - 1.72
Focal Distance
16.9 mm - 20.28 mm
Focus
Manual
Offset
10 : 1
Interfaces
Cinch audio in, MHL, Stereo mini jack audio out, Composite in, HDMI in (2x), VGA in, USB 2.0 Type Mini-B, USB 2.0 Type A, Wi-Fi Direct
Epson iProjection App
n/a
Security
Kensington lock, Control panel lock, Wireless LAN security
3D
Active
2D Colour Modes
Dynamic, Natural, Cinema, Bright Cinema
3D Colour Modes
3D Dynamic, 3D Cinema
3D Supported formats
Side by side, Top and bottom
Features
3D depth adjustment, 480hz drive for 3D viewing, Built-in speaker, Epson Super White, Frame interpolation, Horizontal and vertical keystone correction, MHL audio/video interface, Network projection, Split-Screen-Function, Wireless LAN capable
Video Colour Modes
Cinema, Dynamic, Natural, Bright Cinema
Energy Use
291 Watt, 224 Watt (economy), 0.28 Watt (standby)
Supply Voltage
AC 100 V - 240 V,50 Hz - 60 Hz
Product dimensions
297 x 245 x 114 mm (Width x Depth x Height)
Product weight
3.1 kg
Noise Level
Normal: 37 dB (A) - Economy: 27 dB (A)
Temperature
Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity
Operation 20% - 80%, Storage 10% - 90%
Included Software
EasyMP Network Projection
Options
3D active shutter glasses
Loudspeaker
5 Watt
What's in the box
Main unit, Power cable, Quick Start Guide, Remote control incl. batteries, User manual (CD), Warranty Documents
Colour
White