65 WHr 6-Cell Primary Lithium-Ion Battery

  • Power Provided : 65 WHr
  • Product Type : Battery
  • Technology : 6-Cell Lithium-Ion Battery
  • Type : Primary
Overview

Always on the go? No more worries about running out of battery power! You can power your Laptop with this 6-Cell Lithium-Ion Battery from Dellâ„¢. With a capacity of up to 65 WHr, the battery lets your laptop work seamlessly when you are on the move.

Compatibility
  • Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
  • Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.
Quality
  • Dell uses only OEM grade quality components.
Warranty
  • Our Limited One Year Warranty guarantees that if our Genuine Dell-branded parts should fail, we will replace them.
  • Genuine Dell-branded parts mean that you will not need to worry about voiding your system’s hardware warranty.
  • Non-Dell parts are not covered and may void your system warranty.
Technical Support
  • Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade.
  • Parts purchased from other sources will not be supported by Dell.
Product Highlights :
  • Provides 65 WHr capacity
  • Offers reliable power for dependable performance

Manufacturer Part Number
4DMNG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Laptop battery
Battery: Lithium Ion 6-cell - 4400 mAh
Batteries Qty: 1

General

Device Type: Laptop battery

Battery

Quantity: 1
Technology: 6-cell Lithium Ion
Voltage Provided: 11.1 V
Capacity: 4400 mAh