Refurbished: Hard Drive - 1 TB

Increase storage capacity of your system with 1 TB hard drive from Dell. It offers rotational speed of up to 7200 RPM that provides fast disk access.

Manufacturer Part Number
V8FCR
EAN/UPC
5711045759536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - internal

Capacity:1 TB

Form Factor:3.5"

Spindle Speed:7200 rpm

Pricing Type:Refurbished

Manufacturer Warranty:90 days warranty


General

Device Type:Hard drive - internal

Capacity:1 TB

Form Factor:3.5"


Performance

Spindle Speed:7200 rpm


Expansion & Connectivity

Interfaces:1 x - 7 pin Serial ATA

Compatible Bays:1 x internal - 3.5"


Miscellaneous

Pricing Type:Refurbished


Manufacturer Warranty

Service & Support:90 days warranty

Service & Support Details:Limited warranty - 90 days