Smart-UPS SRT 6000VA with 208/240V to 120V Step-Down Transformer

A versatile UPS developed for the harshest power conditions in the world.
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT6KXLT-5KTF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

Output Power Capacity

6000 Watts / 6000 VA

Max Configurable Power

6000 Watts / 6000 VA

Nominal Output Voltage

120V, 208V

Output Voltage Distortion

Less than 2%

Output Frequency (sync to mains)

50/60Hz +/- 3 Hz

Other Output Voltages

240

Crest Factor

3 : 1

Topology

Double Conversion Online

Waveform Type

Sine wave

Output Connections

(1) Hard Wire 3-wire (2PH + G) :
(8) NEMA 5-20R :
(1) NEMA L14-30R :
(4) NEMA L6-20R :
(3) NEMA L6-30R :

Bypass

Internal Bypass (Automatic and Manual)

Input

Nominal Input Voltage

208V

Input Frequency

40 - 70 Hz (auto sensing)

Input Connections

Hard Wire 3-wire (2PH + G) :

Input voltage range for main operations

160 - 275V

Input voltage adjustable range for mains operation

100 - 275 (half load)V

Other Input Voltages

240

Batteries & Runtime

Battery Type

Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof

Typical recharge time

1.50 hour(s)

Replacement Battery
(Service center technician only)

APCRBC140

RBC Quantity

1

Extended Run Options

APC Smart-UPS SRT 6000VA with 208/240V to 120V Step-Down Transformer

Communications & Management

Interface Port(s)

RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB

Available SmartSlot™ Interface Quantity

1

Control panel

Multi-function LCD status and control console

Audible Alarm

Audible and visible alarms prioritized by severity

Emergency Power Off (EPO)

Yes

Surge Protection and Filtering

Surge energy rating

480 Joules

Physical

Maximum Height

17.00 inches (432 mm)

Maximum Width

11.95 inches (304 mm)

Maximum Depth

28.32 inches (719 mm)

Net Weight

260.00 lbs. (117.93 kg)

Shipping Weight

282.00 lbs. (127.91 kg)

Shipping Height

28.25 inches (718 mm)

Shipping Width

24.00 inches (610 mm)

Shipping Depth

38.60 inches (980 mm)

Color

Black

Units per Pallet

3.00

Environmental

Operating Environment

32 - 104 °F (0 - 40 °C)

Operating Relative Humidity

0 - 95% no%

Operating Elevation

0-10000 feet (0-3000 meters)

Storage Temperature

5 - 113 °F (-15 - 45 °C)

Storage Relative Humidity

0 - 95% no%

Storage Elevation

0-50000 feet (0-15000 meters)

Audible noise at 1 meter from surface of unit

55.00 dBA

Online Thermal Dissipation

1402.00 BTU/hr

Protection Class

IP 20

Conformance

Approvals

CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778

Standard warranty

3 years repair or replace (excluding battery) and 2 years for battery

Sustainable Offer Status

RoHS

Compliant

REACH

REACH: Contains No SVHCs

Battery Directive

Compliant

Battery Notes

Contains Lithium Coin Cell