Work smart and comfortably with the HP EliteDisplay E232 23-inch Monitor, a large-screen Full HD IPS display with Elite-class presentation features and ergonomic adjustability for everything you do every day.
Put every detail on display.
Enjoy sharp Full HD resolution for all your projects and collaborate easily with colleagues around the room with 178-degree viewing angles from IPS technology. The large 23-inch diagonal screen gives you plenty of room for your open applications.
Find your perfect fit.
Create the view that’s right for you and boost your productivity with adjustable tilt and swivel and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.
Convenient connections.
Connect to your choice of PC or device with HDMI, DisplayPort, VGA, and USB inputs. Keep your frequently-used devices right where you need them with USB connections at the display.
Featuring
A compact, efficient PC-and-monitor workspace
Reduce power consumption and help lower costs.
Your monitor’s new best friend.
Make it yours.
Backed by world-class support specialists.
Note:
Display specifications
Display size (diagonal)
23"
Panel active area
20.046 x 11.276 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.265 mm
Brightness
250 cd/m²
Contrast ratio
1000:1 static
5000000:1 dynamic
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray
Product color
Alloy Metallic and Gray; Black
Tilt and swivel angle
Tilt: -5 to +25°
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)
Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
2 USB 2.0 1
Dimensions and weight
Weight
8 lb (3.63 kg)
(Head only)
Product dimensions without stand (W x D x H)
21.64 x 1.95 x 13.27 in (54.93 x 4.96 x 33.69 cm)
(Head only)
Product dimensions with stand (W x D x H)
21.62 x 7.44 x 20.17 in (54.93 x 18.9 x 51.24 cm)
Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
35 W (maximum)
28 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen
Certification and compliance
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS;Australian-New Zealand MEPS
WEEE