Crystal Oleophobic Screen Protector for iPad mini 4

This is the Crystal Oleophobic Screen Protector for Apple iPad mini 4 with Retina Display. This enhanced anti-fingerprint oleophobic coating is the ultimate finish for Screen Protectors from Green Onions Supply. It resists the attachment and appearance of oil on the screen, and gives an ultra-smooth touch texture. That translates to less smudges, less fingerprints, and much easier cleaning. The Protector has a sharp and vibrant crystal finish that complements your iPad mini 4 screen perfectly and provides maximum clarity on the Retina Display.

The Protector uses silicone glue for a secure, residue free attachment, and it can be easily removed and reapplied if necessary. Besides one screen protector, we have also included a micro-fiber cleaning cloth and a dust isolation sheet to help prepare your screen for installation. In-depth video tutorials are available on this site to walk you through installation and trouble-shooting. The Screen Protector is very slim, so it is fully compatible with the capacitive touch-screen and many cases and accessories for the iPad mini 4.

Manufacturer Part Number
RT-SPIPADM407
EAN/UPC
0872621008846,872621008846
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: .55 lbs
Manufacturer Brand: Apple, iPad
Device Category: Tablet
Product type: Screen Protector, Crystal/Glossy, Crystal Oleophobic
Diagonal Screen Size: 6 to 8 inch