NVIDIA Geforce GTX 980 Ti Graphic Card

MSI GTX 980Ti SEA HAWK is the product of a revolutionary partnership, combining MSI’s top-notch graphics card engineering with the popular Corsair Hydro Series liquid-cooling module. The result is one of the coolest and most silent GTX 980 Ti cards available on the market.

Manufacturer Part Number
GTX 980TI SEA HAWK
EAN/UPC
0824142121511,824142121511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 980 Ti
Bus Standard PCI Express x16 3.0
Memory Type GDDR5
Memory Size(MB) 6144
Memory Interface 384-bit
Core Clock Speed(MHz) 1291 MHz / 1190 MHz
Maximum Displays 4
Memory Clock Speed(MHz) 7096 MHZ
DVI Output 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz
HDMI-Output 1 (version 1.4a/2.0)
Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort 3 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology SLI, 4-way
Power consumption (W) 250
Recommended Power Supply (W) 600
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Power Connectors 6-pin x 1, 8-pin x 1
Display Output (Max Resolution) 2560x1600
Accessories 6-pin to 8-pin Power cable x 1
RAMDACs 400
DirectX Version Support 12
OpenGL Version Support 4.5
Card Dimension(mm) 270 x 111 x 40
Weight 1286