B150M MORTAR Desktop Motherboard

B150M MORTAR

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133
  • Intel® SBA Support: Improves Productivity, Management and Security
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • GAMING LAN: The best online gaming experience with lowest latency
  • GAMING DNA: LED ambient lights are added to give it an awesome look & feel, ready for battle
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • MULTI-GPU with VGA Armor: VGA Armor PCI-E slots. Supports AMD Crossfire™
  • SATA Express 16Gb/s + SATA 6Gb/s
  • Click BIOS5: Secure and Reliable UEFI BIOS solution
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
B150M MORTAR
EAN/UPC
0824142121191,824142121191
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.


Chipset

• Intel® B150 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
 

Slots

• 2 x PCIe 3.0 x16 slots (support x16/x4)*
• 2 x PCIe 3.0 x1 slots
• 1 x M.2 Wi-Fi module slot
* The PCI_E4 slot will only run PCIe 3.0 x2 speed when the PCI_E3 slot is installed a device.

Onboard Graphics

• 1 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200 @60Hz
 

Multi-GPU


• Supports 2-Way AMD® CrossFire™ Technology
 

On-Board SATA

• Intel® B150 Chipset
• 6 x SATA 6Gb/s ports
• 1 x SATAe port*

* SATAe port is backward compatible with SATA.


USB

• Intel® B150 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel,2 ports available through the internal USB connectors)
- 4 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB connectors)
 

Audio

• Realtek® ALC892 Codec
• 7.1-Channel High Definition Audio
• Supports S/PDIF output

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller
 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 ports
- 4 x USB 3.1 Gen1 ports
- 1 x VGA port
- 1 x HDMI™ port
- 1 x DVI-D port
- 1 x LAN (RJ45) port
- 1 x Clear CMOS button
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 1 x USB 3.1 Gen1 connectors (support additional 2 USB3.1 Gen1 ports)
- 1x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Clear CMOS jumper
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
 

Dimension

• 9.6 in. x 9.6 in. (24.4 cm x 24.4 cm) M-ATX Form Factor
 

Mounting

• 8 mounting holes