USB 3.0 to HDMI/DVI Dual Display Adapter

SIIG’s USB 3.0 to HDMI/DVI Dual Display Adapter allows you to add one HDMI and one DVI port simultaneously to your Windows or Mac computers through a USB (3.0) port. It supports triple display modes including Primary, Mirror and Extended to enable a wide variety of applications, great for presentation or entertainment. SuperSpeed USB 3.0 5Gbps data transfer rate and full HD resolution are supported to smoothly deliver high-resolution crystal clear images/videos. It is quick and easy to setup with no external power adapter required. This high performance dual display adapter greatly expands and enhances your computer’s display capability for a much improved efficient and productive system.

Manufacturer Part Number
JU-H20511-S1
EAN/UPC
0662774023939,662774023939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: DisplayLink DL-3900
  • Compliant with Universal Serial Bus 3.0 Specification
  • Compatible with both standard (4:3) and widescreen (16:9 and 16:10) aspect ratios
  • Automatically detects the connected displays using VESA compliant protocols
  • Allows connecting up to 3 adapters and up to 6 monitors per system
  • Operating power consumption: 2.5W
  • Display modes: Primary, Extended, Mirror
  • Resolution:
    • Standard (4:3 & 5:4):
      • 1600x1200, 1440x900, 1400x1050, 1280x1024, 1280x960, 1152x864, 1024x768, 800x600, 640x480
    • Widescreen (16:9 & 16:10):
      • 2048x1152, 1920x1200, 1920x1080, 1680x1050, 1600x900, 1366x768, 1280x800, 1280x768, 1280x720
  • Product:
    • Dimensions: 2.87" (W) x 2.01" (H) x 0.81" (D)
    • Weight: 0.10 lbs
    • Color: White
    • Interfaces/Ports:
      • 1x 9-pin, Type B, USB 3.0, Female, Input
      • 1x 29-Pin, DVI-I, Female, Output
      • 1x 19-Pin, HDMI, Female, Output
  • USB cable:
    • USB 3.0 Type A (Male) to Type B (Male)
    • Length: 3 ft (0.9m)
    • Color: White
  • Environmental conditions:
    • Operating temperature: 32 to 131 degrees F
    • Storage temperature: -4 to 140 degrees F
    • Relative humidity: 10% to 90% non-condensing
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: Taiwan
Additional Information
  • SuperSpeed USB 3.0 5Gbps data transfer rate supports crystal clear and smooth high-resolution video/images
  • Triple display modes (Primary, Mirror, Extended) support a wide variety of applications such as presentation or entertainment, great add-on solution for increasing productivity
  • Delivers 5.1 channel surround sound audio through HDMI output
  • Supports high resolution up to 1920x1080p (Full HD) and 2048x1152
  • Quick and easy installation with no external power adapter required