Mini-ComĀ® 2-port surface mount box accepts up to two Mini-ComĀ® Modules. Includes built-in removable blank to add a second module. Dimensions: 0.91"H x 1.77"W x 2.44"L (23.1mm x 45.0mm x 62.0mm).
Note:
Style: Low Profile
Module Type: Mini-Com
Color: Black
Label Type: Optional Adhesive
Used with Pan-Way Raceway: LDPH5
Material: ABS
Height (In.): 0.91
Height (mm): 23.1
Length (In.): 2.44
Length (mm): 61.9
Width (In.): 1.77
Width (mm): 45.0
No. of Ports: 2
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000