HDCast Pro Network Audio/Video Player

  • Mirror the entire screen of Android, iOS, Mac OS X, and Windows Devices in glorious 1080p
  • Share Excel, PowerPoint, Word and PDF documents with colleagues and students
  • PlayTo and Cast Music, Pictures and Videos directly to HDCast Pro from any Android, iOS, Mac OS X, and Windows device
  • Support for popular media formats: MKV and MP4 video containers, MPEG-4 and H.264 video codecs, MP3 and AAC audio formats
  • Access and display content from popular Cloud Storage Providers (DropBox, Google Drive, OneDrive, Box, Amazon Cloud)
HDCast Pro is a powerful and versatile 1080p HDMI MHL enabled multimedia stick for business, education, and home use. HDCast Pro is capable of screen mirroring via Miracast and Airplay on iOS, Android, Mac OS X, and Windows devices. Screen mirroring duplicates the entire screen and displays for everyone in the room to view. Screen mirroring is perfect for sharing CRM data with colleagues and clients, delivering a lesson to students on the
significance of water on Mars, watching Game of Thrones on Netflix with family, or sharing vacation photos with friends.

HDCast Pro is lightweight and portable, easily fitting into the side pocket of a backpack or front pants pocket enabling digital media content, documents, and presentations to be shown anywhere, anytime. The HDCast Pro Application delivers the freedom to PlayTo, Push and Cast music, pictures and videos from any smartphone, laptop, tablet or computer directly to Optoma projectors or any HDMI enabled HDTV. HDCast Pro supports a large variety of digital media formats with everything from MKV and MOV video files to MP3 and FLAC HD audio files to JPEG and BMP image files. Need to share a cute cat video or latest movie trailer on YouTube? With HDCast
Pro’s Web Browser and Cloud Video portal watching videos from YouTube and Vimeo is simple and fast. Use the included Document Viewer to effortlessly share Word documents, Excel documents, and PowerPoint presentations or utilize HDCast Pro’s Cloud Storage to access documents, presentations and audio video files.

The Document Viewers Live Draw allows any presenter to make annotations to any document for everyone in the room to see. 4-Way split screen presentation mode enables the moderator to allow 3 participants to mirror or cast content from their Android, iOS or Windows devices directly to one of 3 available quadrants. This feature is great for meetings, training sessions, and classroom lessons where more than one participant may need to show content to those in attendance.

Full HD 1080p

1080p resolution gives you sharp and detailed images from HD content without downscaling or compression; perfect for watching movies, viewing photos and documents.

MHL power

Connect the HDCast PRO - BLACK directly to an MHL enabled projector or display without the need for external power.

USB power

Connect the HDCast PRO - BLACK directly to a HDMI port and power the device via the USB-A power port on the projector or TV. Or use an external USB power adapter.

Video streaming

Stream video files stored on a device directly to your projector or display wirelessly; eliminating the hassle and extra cost of installing long cables.

Audio streaming

Stream audio files stored on a device directly to your projector or display wirelessly; eliminating the hassle and extra cost of installing long cables.

Photo viewer

View photos stored on a device directly on your projector or display wirelessly. Perfect for sharing those holiday snaps with family and friends.

Manufacturer Part Number
HDCastPro-Black
EAN/UPC
0796435090784,796435090784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name/ Part No: HDCast Pro
Audio Support: Yes
Antenna: Built in
Operating Frequencies: 2.4GHz
Power Supply: 5V-1A
Dimensions: 35 x 87 x 10
Weight: 0.026
Range: up to 10m
Wireless technology: IEEE 802.11 b/g/n 2T2R single band
Wireless security: WPA, WPA2
Transfer rate: 300Mbps
OS compatibility: Windows 7 / 8 / 8.1 / 10, MacOSX 10.9 +, Android 4.0+, iOS 8+
Desktop software: HDCast Pro - http://www.optoma.co.uk/wireless-software
Mobile software: HDCast Pro - http://www.optoma.co.uk/wireless-software
Supported output resolution: 720p(60Hz), 1080p(24/30Hz)
Input: micro USB
Output: HDMI/MHL