DriveStation Ultra 24 TB 6-Drive Thunderbolt 2 Desktop DAS (HD-HN024T/R6)

DriveStation Ultra is a 6-drive, high performance and high capacity direct attached storage solution ideal for businesses that demand fast data transfer speeds for large files, such as high resolution video. MacĀ® users can experience the blazing fast speeds using the Thunderbolt 2 connector, and PC users can also connect through high-speed USB 3.0 and eSATA interfaces.

  • Ultrafast Thunderbolt 2 speeds up to 1243 Mbps for Mac users
  • High performance NAS hard drives optimized for continuous 24/7/365 operation
  • PC and Mac connectivity with Thunderbolt 2, USB 3.0 and eSATA support
  • RAID 0/5/6 support for safe and redundant data storage
  • Desktop form factor that provides terabytes of data well within reach

Manufacturer Part Number
HD-HN024T/R6
EAN/UPC
0747464131412,747464131412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SERIES: HD-HN/R6

MODELS:
HD-HN012TR6 (12 TB)
HD-HN024TR6 (24 TB)

INTERNAL HARD DRIVES:
Number of Drives: 6
Drive Interface: SATA 3 Gbps
Type of Drives: NAS

OTHER:
Dimensions (L x W x H): 9.06 x 6.69 x 10.47 in
Weight: 16.98 lbs
Power Supply: AC 100-240V 50/60 Hz
Power Consumption (Watts): Max 82 W