High Definition Data and Business Projector

High Definition Data and Business Projector

  • Full HD 1080p Installation Data and Business projector
  • Bright Projection - 4600 ANSI lumens
  • Vertical and Horizontal Keystone
  • Vertical Lens Shift
  • Full control over LAN and RS-232C
  • Four corner correction - For a quick installation onto uneven walls and for image stacking
The Optoma EH490 is a full HD 1080p Installation projector, offering bright, crystal clear images, and a variety of advanced features to facilitate a quick installation. EH490 DLP® technology provides accurate colors and great contrast for dark images.
Features include: Four corner correction, Horizontal and Vertical Keystone together with 1.6x zoom range permit an easy setup and usability from any angle.
Equipped with a variety of inputs, including HDMI built in MHL technology, EH490 allows you to connect to a wide variety of HD devices to easily display your content. In addition, the environmentally friendly EH490 has energy saving features including Eco+ lamp power management, <0.5W standby mode and auto power off, saving you both time and money by prolonging your lamp life.

Manufacturer Part Number
EH490
EAN/UPC
0796435419813,796435419813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” 1080p chip, DLP® Technology from Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 4600 ANSI Lumens
Contrast Ratio: 10,000:1 (full on/full off)
Lamp Life2 Eco/Bright: 3500/3000 (hrs)
Throw Ratio 3: 1.41:1~2.24:1
Lens Shift: Vertical: +17%(constraints apply see user manual for details)
I/O Connectors: 3x HDMI 1.4a (2 with MHL, 2 rear and 1 on top), 1x VGA-In, 1x VGA-Out,1x Composite Video (RCA-Y), 2x Audio-In (3.5mm jack), 1x Audio-Out (3.5mm jack), 1x RS-232C (9pin d-sub), 1x mini-USB (service/control), 1x USB-A (5V/1.5A out), RJ45 (LAN), 1x 3D vesa port, AC power (3 pin)
Speaker (Watts): Two 16-Watt Speaker
Keystone Correction: ±30° Vertical; ±30° Horizontal
Weight: 10.1 lbs (4.6 kg)
Dimensions (W x H x D): 14.5" x 5.2" x 12" (369 x 132 x 295 mm)
Aspect Ratio: 16:9 (Native), 4:3, Auto
Offset: 99%–116%
Projection Screen Size: 26.2"~301.1" (0.66–7.64 m), Diagonal 16:9
Projection Distance: 51.18"–370" (1.3–9.4 m)
Projection Lens: F=2.5~3.26, f=20.91~32.63 mm; manual focus
Uniformity: 70%
Maximum Resolution: 1080p (1920 x 1080)
Computer Compatibility: UXGA, SXGA, XGA, SVGA, VGA, WXGA, 1080p, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
3D Compatibility: Side-by-Side:1080i(50/60Hz)
Frame-pack: 1080p(24Hz), 720p(50/60Hz)
Over-Under: 1080p(24Hz), 1080i(50/60Hz), 720p(50/60Hz)
3D glasses are needed and are sold separately.
Refer to user manual for details.
Horizontal Scan Rate: 15.375–91.146 KHz
Vertical Scan Rate: 24–85 Hz (120 Hz for 3D feature projector)
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 29dB
Power Supply: AC input 100–240V, 50–60 Hz, auto-switching
Power Consumption: 421W Max (Bright), 329W Max (ECO), <0.5W (Standby)
Operating Conditions: 41~113°F (5~45°C), 85% max humidity
Operating Temperature: 41~113°F (5~45°C), 85% max humidity
Security: Kensington® lock port, security bar, and keypad lock
Remote Control: IR remote
Standard Accessories: AC power cord, VGA cable, remote control, batteries, multilingual CD-ROM user’s manual, basic user manual and warranty card
Optional Accessories: Universal ceiling mount, Optoma screen, DLP® Link™ 3D glasses, wireless HDMI system
Optional Wireless: Yes
Projection method: Front, rear, ceiling mount, table top
Warranty: 3-Year Optoma Express Service, 1-Year on Lamp

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance