GL752VW-Q72SX-CB Notebook

Gaming Without Limits

Maximum gaming performance, attentive design, flawless visuals and instant upgrades. ROG GL752 is ready to play.

Performance for every game, and any content

With an up to quad-core 6th-generation Intel® Core™ i7 processor and dedicated NVIDIA® GeForce® GTX™ graphics with Microsoft DirectX 12 support, ROG GL752 is made for gaming and primed for creativity. Experience any game or run any application, with the sharper visuals and superior performance you demand.

Manufacturer Part Number
GL752VW-Q72SX-CB
EAN/UPC
0889349188651,889349188651
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5 6300HQ Processor, 
  • Intel® Core™ i7 6700HQ Processor,
Operating System
  • Windows 10 Home
Chipset
  • Intel® HM170 Chipset
Memory
  • DDR4 2133 MHz SDRAM, 2 x SO-DIMM socket for expansion up to 32 GB SDRAM 
Display
  • 17.3" 16:9 HD+ (1600x900)/Full HD (1920x1080)
Graphic
  • Integrated Intel® HD Graphics 530 
  • NVIDIA® GeForce® GTX 960M with 2G/4G GDDR5 VRAM
Storage
  • - 1TB HDD 5400 RPM 
  • - 1TB HDD 7200 RPM 
  • - 2TB HDD 5400 RPM 
  • - 128GB SSD (M.2 2280)SATA3 
  • - 256GB SSD (M.2 2280)SATA3 
  • - 128GB 5400 SSD (M.2 2280)PCIE x 4 
  • - 256GB SSD (M.2 2280)PCIE x 4 
  • - 1TB 5400 SSH
Optical Drive
  • Blu-Ray DVD Combo 
  • Super-Multi DVD 
  • Blue-ray Writer
Card Reader
  • 3 -in-1 card reader ( SD/ SDHC/ SDXC/ MMC)
Camera
  • HD Web Camera
Networking
  • Integrated 802.11 a/b/g/n/ac or 802.11 ac (WiDi)
  • Built-in Bluetooth™ V4.0 
  • Built-in Bluetooth™ V4.1
Interface
  • 1 x Microphone-in jack
  • 1 x Headphone-out jack 
  • 1 x USB 3.1 TYPE C port(s)
  • 1 x USB 3.0 port(s) 
  • 2 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x mini Display Port 
Audio
  • Built-in Speakers And Microphone
  • ICESound support
Battery
  • 4Cells 3200 mAh 48 Whrs
Power Adapter
  • Plug Type :ø5.5 (mm)
  • Output :
  • 19 V DC, 6.32 A, 120 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • 415 x 273.8 x 38.1 ~40.29 mm (WxDxH)
Weight
  • 3 kg 52 g (with 4 cell battery)
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
  • Pre-OS Authentication by programmable key code
Certificates
  • UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy star, WEEE, RoHS