XSLATE B10 FULLY RUGGED TABLET PC

Rugged Mobility. Zero Compromise.

At Xplore Technologies, we believe customers shouldn’t have to compromise mobility for efficiency – and now, they don’t have to. Introducing the new XSLATE B10: a Windows-based tablet PC that offers supremely rugged mobility with no limits. It sets a new standard in mobile computing as the most full-featured, fully rugged Windows tablet computer on the market.

Designed to meet the needs of the mobile professional who requires a supremely rugged Windows-based PC that can weather any environment, the XSLATE B10 addresses both processing and connectivity concerns directly. The powerful and fast XSLATE B10 accelerates through workflows in the field, in real time, resulting in a more efficient and productive workforce that reduces errors and costs, while improving customer experience.

Manufacturer Part Number
01-05502-78CH0-000S3-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • Intel® Core™ i5-5350U Processor 1.8 GHz (2.9 GHz Turbo) with vPro™
    - Core™ i7 vPro™ Special Order Option

Graphics:

  • Intel® Integrated HD 6000 Graphics
Display:
  • 10.1" WXGA (1366 x 768) Rugged IPS LED Backlit Display
  • 500 NITs Direct Bonded Screen
  • 178° Viewing Cone (89° Off-Axis)
  • Contrast Ratio: 800:1; Aspect Ratio: 16:9
  • Ambient Light Sensor (ALS)
  • 10-Finger Capacitive Touch Input with Glove and Wet Modes
  • Pen Input based on Wacom Digitizer Technology
Memory:
  • 8 GB DDR3L 1600
Storage:
  • Standard 128 GB SSD
  • Up to 256 GB SSD
Dimensions/Weight:
  • 11.05" (28.1 cm) x 7.07" (18.0 cm) X 0.86" (2.2 cm) (W x H x D)
  • Weight: Starting at 2.4 lbs (1.09 kg)

Operating System:

  • Windows 8.1® Professional, 64-Bit
  • Windows® 7 Professional, 64-Bit
  • Optional Upgrade to Windows® 10
Security:
  • Integrated Trusted Platform Module - TPM 2.0
  • Integrated Fingerprint Scanner
  • Kensington® Cable Lock Slot (Optional when using Top Handle)
  • CAC Reader Module (Optional)
Integrated Communications:
  • Wireless LAN: 802.11ac
  • Broadband: 4G LTE (Optional)
  • GPS: Integrated, 2.0m Accurate Satellite
  • Bluetooth: 4.0
  • LAN: 10/100/1000 Gigabit Ethernet (RJ-45)

Ports:

  • DC Power
  • 2 x USB 3.0 Ports
  • Micro SDXC
  • Micro HDMI-out
  • Micro SIM Card Reader
  • RS232 True Serial Ready Port
  • Stereo Headphones/Mic Mini-Jack, Smart Phone Headphone Compatible
  • HDMI Input (Optional)

Collaboration:

  • Integrated Speaker and Dual Microphones
  • Integrated Rear 8 Megapixel Camera with Flash
  • Integrated Front 720P HD Webcam
  • Integrated Fingerprint Scanner
  • NFC (Optional)
  • 1D/2D Barcode Scanner (Optional)

Input & Status Indicators:

  • 10-Finger Capacitive Touch Input with Glove and Wet Modes
  • Pen Input based on Wacom Technology
  • Power / Battery Status, Camera Active, HDD Activity
Battery:
  • Standard Battery: Up to 8 Hour Battery Life (5300 mAhr, 39.2 Whr, Single Battery)
  • External Battery: Up to 20 Hour Battery Life (8000 mAhr, 59.2 Whr, Dual Battery)
  • Hot Swappable External Battery
  • External Battery Requires Mounting Brackets
Power Supply:
  • Input Voltage: 19V with AC Adapter
  • Supports 12~20V Input DC on Tablet
Warranty:
  • Standard 3-Year Limited Warranty
  • Extended Warranty and xDefend Programs Available
  • Please Contact your Sales Director or Visit ourwarranty page for further information
Accessories & Docking:
  • xDock G2 IP55 Water and Dust-Resistant Vehicle Dock (12V compatible)
  • Office Productivity Dock
  • 2-bay and 6-bay Battery Charging Stands
  • Handle/Shoulder Strap with Pen and Tether
  • Handstrap
  • True Serial Cable
  • Armortech Screen Protector
  • External Battery Brackets, External Battery
  • 12-16V Input, 19V Output DC-DC Converter (Cigarette Lighter Adapter)
  • 12-32V Input, 19V Output DC-DC Converter (Heavy Duty Cigarette Lighter Adapter)
Emissions & Immunity:
  • Immunity: CISPR 24, EN55024 (U.S., CAN, EU), MIL-STD 461F
  • Emissions: EN55022, CISPR 22, CFR47 Part 15, Subpart B, ICES-003 for Class B (U.S., CAN, EU), CEC, Regulatory Bulletin No. 110915.02B (BCS), ERP Directive, MIL-STD 461F
  • Safety: CB Scheme, IEC 60950 (U.S., CAN, EU), ANSI/ISA 12.12.01 Class 1 Div 2, A, B, C, D (U.S., CAN), ATEX
Certifications:
  • Declaration of Conformity
Environmental:
  • ROHS, Recycling Program
  • RECYCLING PROGRAMTransit Drop - Operating
Transit Drop - Operating:
  • 5' Drop Direct to Plywood Over Concrete (26 5' Drops)
Vehicle Vibration:
  • MIL-STD-810G, Category 24 (Minimum Integrity) Figure 514.6 E-1, Non-Operating
  • MIL-STD-810G, Category 4 (Truck) Figure 514.6 C-1, Operating
  • MIL-STD-810G, Category 4 (Composite Wheel) Figure 514.6 C-3, Operating
Functional Shock:
  • MIL STD 810G, 40G (peak); 11 ms, saw tooth, Operating Shock
  • MIL-STD-810G, Method 516.6, Procedure I
Temperature Extremes (Operating/Non-Operating):
  • Operating Temperature: -34 °C to 60 °C / -30 °F to 140 °F
  • Cold Start: -20 °C / -4 °F
  • Storage Temperature: -30 °C to 70 °C / -22 °F to 158 °F
Explosive Atmosphere:
  • MIL-STD-810G, Method 511.5
  • 25,000ft, 15,000ft, and 5,000ft
Blowing Sand & Dust:
  • MIL-STD-810G, Method 511.5
  • Particle Size < 149 µm, 10 + 7 g/m3 Particle Density
  • 1.5 m/s to 8.9 m/s Wind Speeds
  • Unit is Operating
  • MIL-STD-810G, Method 510.5, Procedures I (Blowing Dust) and II (Blowing Sand)
Humidity:
  • 23 °C to 60 °C / 73 °F to 140 °F
  • 95% Non-condensing Humidity
  • Five 48-Hour Cycles
  • Unit is Operating
  • MIL-STD-810G, Method 507.5, Procedure I
Altitude:
  • 40,000 Feet, Operating
  • 50,000 Feet, Non-Operating
  • MIL-STD-810G, Method 500.5, Procedure II
Ingress Specifications:
  • IEC (60529) Ingress Tested to an IP65 Standard