Color imageCLASS MF729Cdw Color Laser

Color imageCLASS MF729Cdw

The Canon Color imageCLASS MF729Cdw ensures efficiency with its 4-in-1 functionality.

The 4-in-1, Canon Color imageCLASS MF729Cdw has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With so many easy to use features, such as the intuitive 7-line Color Touch LCD Display, various mobile solutions and security features, your daily workflow will be a breeze.

Your professional quality color documents are printed at speeds of up to 21 pages per minute in both color and black and white with a quick first print time of 14.3 seconds. With Superior Color Imaging, your printed materials will be crisp and vibrant. All mode duplexing increases your business efficiency, allowing you to Print, Scan, Copy and Fax with ease.

The intuitive 7-line Color Touch LCD Display allows users to navigate through the menu seamlessly. Use the Favorites Settings to access the features you use most. The wide screen and color display is user friendly and easy to read, helping you to complete your business tasks efficiently.

The MF729Cdw includes NFC capability which allows you to "tap and print" using your compatible mobile device. Password protected Department ID Management helps business owners manage device usage and color access for up to 300 IDs, and the Secure Print feature helps keep confidential documents safe.

Using USB Direct Print, you can easily print from and scan to that USB in JPEG, TIFF and PDF formats.

The MF729Cdw also supports host-based UFR II-LT, PCL and PostScript languages to provide printing versatility.

The MF729Cdw has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi direct capability, enabling easy connection to mobile devices without a router.

The MF729Cdw is equipped with a variety of easy to use mobile capabilities for printing on the go using your compatible mobile device, such as Apple AirPrint, Mopria Print Service and Google Cloud Print. The Canon PRINT Business, app allows users to print to and scan from the device to compatible iOS or Android devices.

With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

With the front-loading 250-sheet paper cassette, 50-sheet ADF, 50-sheet multipurpose tray, and 250-sheet optional additional paper cassette, your paper handling requirements are covered.

The MF729Cdw uses only 2 watts or less of energy in wireless Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple.

The MF729Cdw offers feature rich capabilities in a high quality, reliable printer that is ideal for any small office environment.

Manufacturer Part Number
9947B010AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Color Laser MFP

Print Speed

Up to 10ppm (2-sided plain paper letter)
Up to 21ppm (1-sided plain paper letter)1

First Print Time

14.3 seconds or less (letter)2

Printer Language

UFR II LT (Host-based), PCL (6, 5c) PS

Print Resolution

Up to 1200 x 1200 dpi
(9600 x 600 dpi quality)

Maximum Print Size

Up to Legal

Duplex Print

All mode (Print, Scan, Copy, Fax)

Print Modes

Poster, Booklet, Watermark, Page Composer, Toner Saver

Print Memory

1GB (shared)

Direct Print from USB

via USB Host v1.1 Print File format: JPEG, TIFF, PDF

Copier Specifications

Copy Type

Color Laser

Copy Speed

LTR: Up to 21ppm (Black/Color)1
A4: Up to 20ppm (Black/Color )1

Duplex Copy Speed

LTR/A4: Up to 10ppm (Black/Color)1

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo/Map

Halftones

256 Levels

Warm-up Time

23 sec or less from power-on

First Copy Time

Black/Color: Approx. 15.5/16.2sec (A4), 15.3/16.0 sec (LTR)3

Recovery Time

Approx. 8 sec

Maximum Number of Copies

Up to 99 copies

Duplex Copy/Bind Time

Yes

Reduction/Enlargement

25 - 400% in 1% increments

Zoom

25 - 400% in 1% increments

Copy Size

Platen: Up to Letter,
ADF: 5.5 x 5 to Legal

Copy Features

Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy

Copy Memory

1GB (shared)

Fax Specifications

Modem Speed

Up to 33.6 Kbps4

Fax Resolution

Up to 406 x 391 dpi

Transmission Time

JBIG (approx. 3 seconds)

Memory Capacity

Up to 512 pages5

Speed Dials

Up to 281 dials

Group Dialing

Max. 199 dials / Max. 199 destinations

Sequential Broadcasting

Max. 310 destinations

Duplex Fax

Yes

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

FAX Forwarding, Dual Access, Remote Reception, PC FAX(TX only), DRPD, ECM, Auto Redial, Fax Activity Reports, Fax Activity Result Reports, Fax Activity Management Reports

Memory Backup

Permanent fax memory backup. ( Backup with flash memory)

Activity Reports

Activity Result & Activity Management

pC Fax

Sending only

Fax Forwarding

SMB, E-mail, FTP, iFax Simple

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Optical: Up to 600 x 600 dpi
Driver(digital): Up to 9600 x 9600 dpi

Scan Size

Platen: Up to Letter
ADF: 5.5 x 5 to Legal

Duplex Scan

Yes

Compatibility

TWAIN, WIA (Scan Driver Compatibility)

Output File Formats

JPEG, TIFF, PDF, Compact PDF, PDF (OCR).
Optional: PDF (Encrypted), PDF (Digital Signature)

Scan Features

Push Scan, Pull Scan

Pull Scan

Yes, USB and Network

Push Scan (Scan to pC)

Yes, USB and Network

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette, 50-sheet multipurpose tray6

Optional Paper Source(s)

250-sheet cassette

Document Feeder

50-sheet duplex

Paper Output

125 sheets (face down)

Paper Weight

16-58 lb. bond (cassette / multipurpose tray)

Media Sizes

Letter, Legal, A4, A5, B5, Executive

Media Types

Plain, Heavy, Recycled, Color, Coated, Transparency, Label, Envelope, Index

Envelope Capacity

10 envelopes (cassette), 5 envelopes (manual feed slot)

Envelope Types

Com 10, Monarch, DL, C5, B5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 High-Speed, 10/100 Base-T Ethernet, Wi-Fi 802.11b/g/n Wireless7

WiFi Access Mode

Infrastructure Mode

WiFi Authentication Methods

Open System, Shared Key, WPA-PSK, WPA2-PSK

WiFi Encryption Modes

WEP (64/128 bit), TKIP, AES

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business8, Apple AirPrint™9, Mopria Print Service10, Google Cloud Print™11

Network Functions

Print, Copy, Scan, Fax, PC Fax, Print/Scan to USB

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

Microsoft Internet Explore 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6), Email, SMB, WSD-Scan (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3 (IPv4,IPv6)

OS Compatibility

Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003, Mac OS X® 10.5.8 & up, Linux (print only)

Cable Included

Power Cord, Telephone Cable (USB not included)

Bundled Software

Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager

Environmental Specifications

Power Consumption

Max: 1,200W or less.
During Operation: Approx. 450W.
Standby: Approx. 23W.
Energy Saver: Approx. 2W

Typical Energy Consumption

0.9 kWh

General Specifications

Dimensions

17 (W) x 19.2 (D) x 18.9 (H)

Unit Weight (without/with cartridge)

63.1 lbs. (w/o cartridge),
68.3 lbs (w/cartridge)

Package Weight

Approx. 81.6 lbs

Cartridge Type

Cartridge 118 VP Black (Yields approximately 6,800 pages)
Cartridge 118 Black (Yields approximately 3,400 pages)
Cartridge 118 YMC (Yields approximately 2,900 pages)
*Yields based on ISO/IEC Standard

Department Counter

Yes

LCD Display

7-line QVGA Color Touch LCD

Duty Cycle

Up to 40,000 pages per month

Department ID Management

Yes, Up to 300 ID's

Security

Native Secured Print, IEEE802.1x, SNMPv3, HTTPS, IPSEC, LDAP

Languages

English, French, Spanish, Portuguese

One-Touch Keys

Favorites Settings

Warranty

1 Year Exchange / Carry-in (Extended warranty available)12

Scanning Software Included: MF Scan Utility
Sending Method: SMB, E-mail, FTP, iFAX Simple
Color Mode: Full Color, Grayscale, Monochrome
Scan Resolution: 300 x 300 dpi, 200 x 200 dpi
Other Features: EPEAT Silver Rating, NFC13 Capability, Wi-Fi Direct7a