The MC9200 is the next generation in the MC9000 Series, the industry’s gold standard for mobility in inventory and asset management in the most demanding environments — from the warehouse floor to the dock door.
The MC9200 once again raises the bar on rugged mobile computing and device flexibility, with your choice of three operating systems, the ability to switch between operating systems, seven of our most advanced scan engines, six interchangeable keypads and plenty of power to support today’s highly-graphical applications. And if you already own MC9000 Series mobile computers, you can use the same accessories with the MC9200, demonstrating our commitment to helping our customers upgrade as cost-effectively as possible to the newest technology platform
The MC9200 — all the mobile computing technology you need to take productivity and accuracy to the next level in your toughest environments.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions: 9.1 in.D x 3.6 in. W x 7.6 in. H 23.1 cm D x 9.1 cm W x 19.3 cm H
Weight: 27 oz./765 g (includes battery)
Keyboard: 53-key; Terminal Emulation(3270)
Display: 3.7 in VGA resolution; color
Power: PowerPrecision Improved battery technology for better battery management; Lithium ion battery 2400 mAh
RFID Tag: Integrated UHF Gen2 tag (Premium models only)
IST: Sensor technology (Premium models only)
PERFORMANCE CHARACTERISTICS
CPU: Dual core 1GHz OMAP 4 processor
Operating System: Microsoft Windows Embedded Compact CE 7.0
Memory: 512MB/2GB
Expansion: User accessible 32GB SDHC card slot
App Development: PSDK and EMDK available through Zebra Support Central Web site
Data Capture Options
SE4500:[2][4]Omnidirectional 1D/2D imaging engine
USER ENVIRONMENT
Operating Temp.: -4° to 122° F/-20° to 50° C
Charging Temp.: 32° to 104° F/0° to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% non condensing (Condensation Resistant Configurations Available)
Drop Specification: Multiple drops to concrete: 6 ft./1.8 m across the operating temperature range; meets and exceeds MIL-STD 810G
Tumble Specification: 4,000 3.28 ft./1 m tumbles at room temperature per IEC Tumble Specification
Scanner Exit Window: Corning GorillaTM glass
Sealing: IP64 (electronic enclosure, display and keypad) per IEC Sealing specification
Electrostatic Discharge (ESD): ±15kVdc air discharge; ±8kVdc direct discharge; ±8kVdc indirect discharge
WIRELESS DATA COMMUNICATIONS
WLAN: WinCE: IEEE 802.11 a/b/g/n/d/h/i
Data Rate: 802.11a: up to 54 Mbps; 802.11b: up to 11 Mbps; 802.11g: up to 54 Mbps; 802.11n: up to 65 Mbps
Antenna: Internal
Frequency Range: All country dependent: 802.11a – 5 GHz; 802.11b – 2.4 GHz; 802.11g – 2.4 GHz; 802.11n – 2.4GHz and 5GHz
WLAN Security: WPA2 Enterprise, 802.1x; EAP-TLS; TTLS (CHAP,MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), WPA2/AES, CCX v4, FIPS 140-2 and IPv6
WPAN (Bluetooth): Stonestreet stack: Bluetooth 4.0 plus BLE or WBA Microsoft stack: Bluetooth V2.1 with EDR
VOICE AND AUDIO
Audio: High quality speaker, microphone and 2.5mm headset jack
Push-to-Talk: Workforce Connect PTT Express (client included) with headset and speakerphone modes; wired headset support
PERIPHERALS AND ACCESSORIES
Cradles: Single-slot Serial/USB, 4-slot Ethernet, 4-slot charge only, forklift; extensive line of Zebra-approved and validated printers; 4-slot battery charger; cable adapter module; snap-on magnetic stripe reader; modem module; full set of holsters; full set of cables; Zebra approved CAC Reader for government apps
Printers: Supports extensive line of Zebra-approved and validated printers
Charger: 4-slot battery charger
Other Accessories: Cable adapter module; snap-on magnetic stripe reader; modem module; full set of holsters; full set of cables; Zebra approved CAC Reader for government applications
REGULATORY Visit www.zebra.com/mc9200 for regulatory information.
RECOMMENDED SERVICES Zebra OneCare
[1]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium
Vapor, LED3, 450 Ft. Candles (4,844 Lux) Sunlight: 10000 Ft Candles
(107,640 Lux)
[2]Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED3: 450 Ft. Candles (4,844 Lux) Sunlight: 8000 Ft Candles (86,111 Lux)
[3] LED lighting with high AC ripple content can impact scanning performance.
[4]Available on Windows now
[5]Available on Windows now
[6]Available on Windows only
[7] Available on Windows now;
* Some restrictions apply. Speak to your sales representative or refer to your Zebra OneCare service plan for more information.