10-Port Industrial USB 3.0 Hub - ESD and Surge Protection

Add ten USB 3.0 (5Gbps) ports with this DIN rail or surface-mountable metal hub. This 10-port USB 3.0 hub gives you the scalability you need in harsh industrial environments. It’s designed to meet the advanced requirements of connecting a high number of devices in factory and industrial settings.

With a metal housing, you can depend on this industrial hub even in tough operating conditions. And because it offers more ports than most USB 3.0 hubs, you can access more devices at once, so you can work more efficiently and save time.



Connect more USB devices

Designed for a high volume of connections in industrial environments, this robust USB 3.0 hub offers ten connection ports, unlike most four or seven-port USB 3.0 (also known as USB 3.1 Gen 1) hubs.

With more ports you can connect more devices, such as USB-based control equipment, external storage, and more. Plus, you can avoid the aggravation of connecting and disconnecting devices when all ports are occupied.

The hub also supports USB Battery Charging Specification 1.2, delivering up to 1.5 amps power to each USB port, so you can charge your mobile devices faster than traditional USB ports allow.

Perfect for harsh industrial environments

This industrial USB hub delivers reliable performance with a metal, heavy-duty housing. And because it supports wide-range 7-24V DC terminal block input, you have the flexibility to power the hub as required, based on your own power input capabilities.

Perfect for factory environments, the rugged hub also supports an extended operating temperature range (0°C to 70°C) and offers surge and ESD protection to each USB port, which can help prevent damage to your connected devices.

Locate the hub where you need it most

With versatile installation options, you can install the hub where it’s best suited for your environment. You can securely mount the USB 3.0 hub to a surface, wall, or under a desk, and, it includes optional DIN rail mounts for use with equipment rack installations.

Works with your older USB devices

The industrial hub supports the full 5Gbps bandwidth of USB 3.0 and is also backward compatible with previous USB devices. You can connect your legacy USB 2.0 and 1.x peripherals alongside your newer USB 3.0 devices without any disruptions.

The ST1030USBM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST1030USBM
EAN/UPC
0065030863001,065030863001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Physical Characteristics
Color: Black
Enclosure Type: Steel
Product Height: 1.2 in [31 mm]
Product Length: 7.8 in [198 mm]
Product Weight: 12.4 oz [350 g]
Product Width: 2.2 in [56 mm]

Hardware
Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3520
Industry Standards: USB Battery Charging Specification Rev. 1.2
Interface: USB 3.0
Ports: 10

Performance
Maximum Data Transfer Rate: 5 Gbps
Surge Protection:
15kV ESD protection
350 W surge protection
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector Type(s):
10 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.0 B (9 pin; SuperSpeed) Female
1 - Terminal Block (2 Wire)

Software
OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements

Note:
If connected to a USB 2.0 host port, performance may be limited
This product is intended for use with terminal block power only – Standard AC adapter not available
System and Cable Requirements: Host computer with an available USB 3.0 port
Indicators
LED Indicators: 1 - Power (Green)
Power
Input Voltage: 7 ~ 24 DC
Power Source: Terminal Block

Environmental
Humidity: 5%~95% RH (Non-condensing)
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -20°C to 85°C (-4°F to 185°F)

Packaging Information
Shipping (Package) Weight: 20.5 oz [580 g]

What's in the Box

Included in Package:
1 - 10-port industrial USB 3.0 hub
1 - USB 3.0 host cable
1 - DIN rail mounting kit
1 - terminal block (2 wire)
1 - instruction manual