Full-Motion Universal Flexible Tablet Stand

The DDR0810TRI Full-Motion Universal Flexible Tablet Stand rests securely on your desk, table, workstation or almost any other surface to maximize space and offer hands-free stability. It fits most tablets from 8 to 10 inches. Its flexible eight-inch legs bend to steady your tablet on uneven surfaces and can even wrap around objects for maximum effect. Rubber feet provide a strong grip on most surfaces. Tripod design rotates 360°, so you can view your tablet in portrait or landscape orientation. Easy assembly in seconds with no tools necessary. Supports up to 2.2 pounds.

Manufacturer Part Number
DDR0810TRI
EAN/UPC
0037332190536,037332190536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Mounting Location: Desktop
Unit Dimensions (hwd / in.): 8.07 x 8.26 x 8.26
Unit Weight (lbs.): .57
Material of Construction: Plastic
Color: Black
Screen Size Compatibility (in.): 8 - 10
Motion: Full
Degrees of Motion: 360 rotate
Maximum Weight Capacity (lbs.): 2.2


FEATURES & SPECIFICATIONS

Tools Necessary: No
Cord Management: No


WARRANTY

Product Warranty Period (U.S. & Canada): 5-year limited warranty