Speed Dome Camera

Manufacturer Part Number
I98
EAN/UPC
0888034007550,888034007550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device
Product Type Outdoor Speed Dome
Image Sensor Progressive Scan CMOS
Sensor Size 1/2.8''
Effective Pixels 1944 (H) x 1224 (V) (2.38 MP)
Horizontal Resolution 1800 TVL
Day / Night Yes
Low Light Sensitivity Superior
Minimum Illumination Color: 0.1 lux at F1.6 (30 IRE, 2400°K); B/W: 0 lux at F1.6 (IR LED On)
Color to B/W Switch ISP based switch, configurable
Mechanical IR Cut Filter Yes
IR Sensitivity Range 700- 1100nm
IR LED Adaptive IR LED x 8 (850nm)
IR Working Distance 160m (0 lux, 30 IRE, Gain 255, Auto shutter mode)
Electronic Shutter 1/5 - 1/32,000 sec (manual mode); 1/5 - 1/32,000 sec (auto mode)
S/N Ratio 56 dB
• Lens
Focal Length Zoom, f4.5 - 148.5mm / F1.6 - 5.0
Zoom Ratio / Speed 33x optical, 10x digital / 2.7 sec (tele to wide)
Zooom Application Camera installation; Auto zoom by event; Manual operation
Iris DC iris
Focus Auto focus
Horizontal Viewing Angle 69.3° - 3°
• PTZ
Manual Panning / Tilting Speed 0.3°~54.7°/s / 0.2°~27.4°/s
Preset Panning / Tilting Speed 0.2°~ 300°/s / 0.1°~ 150°/s
Panning Range 360° Endless
Tilting Range -20° ~ 200°
Control Remote manual control; 256 preset points; 10 preset tours; Auto scan
Preset Panning Accuracy ± 0.265°
Preset Tilting Accuracy ± 0.265°
Absolute Positon Yes
Protocol ACTi URL command, Sony VISCA, Pelco D, Pelco P
• Video
Compression H.264 (Baseline / Main / High profile), MJPEG
Max. Frame Rate vs. Resolution 60 fps at 1920 x 1080; 60 fps at 1280 x 720; 30 fps at 640 x 480; 30 fps at 320 x 240
Multi-Streaming Simultaneous triple streams based on three configurations
Bit Rate 128 Kbps - 12 Mbps (per stream)
Bit Rate Mode Constant, Variable
Image Enhancement Extreme WDR (145 dB); White balance: automatic, hold and manual; Brightness; Contrast; Sharpness;
Automatic gain control; 2D+3D digital noise reduction; Flickerless; Defogging; Digital Image Stabilizer
Privacy Mask 20 configurable regions
Text Overlay User defined text on video
Image Orientation Image flip and mirror
Built-in Analytics Motion Detection, Tamper, Shock Detection, PTZ Auto Tracking, Line Crossing, Enter Area, Missing Object, Unattended Object
• Audio
Audio 2-way (Mic-in, Line-in, Line-out)
Compression 8 kHz, Mono, PCM, 16 bit encoding; G.711
Audio-In / Audio-Out Cable with 3.5mm phone jack
• Network
Protocol & Service IPv4/v6, TCP, UDP, DHCP, PPPoE, HTTP, HTTPS, DNS, DDNS, NTP, RTP, RTSP, RTCP, SMTP, FTP, IGMP, ICMP, ARP, Bonjour, UPnP, QoS, SNMP, IEEE 802.1X
Ethernet Port 1, Ethernet (10/100Base-T), RJ-45 connector
Security IP address filtering; HTTPS encryption; Password protected user level; Anonymous login; IEEE 802.1X network access control
• Alarm
Alarm Trigger Video motion detection (10 regions), External device through digital input, Sound detection, Intelligent event detection
Alarm Response Notify control center, Go to PTZ preset point or preset tour, Change camera settings, Command other devices, E-mail notification with snapshots, Push
notification to mobile device, Save video to local storage, Upload video or snapshot to FTP server, Activate external device through digital output
• Interface
Digital Input 4, Terminal block
Digital Output 2, Terminal block
Local Storage MicroSDHC, MicroSDXC memory card slot (card not included)
• General
Power Source High PoE (IEEE802.3at) 50W / AC 24V 62W (With heater controlled by thermostat)
Weight 3112 g (6.86 lb)
Dimensions (Φ x H) 170 mm x 260 mm (6.69" x 10.23")
Environmental Casing Weatherproof (IP66), Vandal proof metal casing (IK10), Built-in dehumidifier, Scratch-resistant and water-repellent lens glass
Mount Type Gang Box, Pendant, Converter for NPT Standard Mounts, Wall Mount, Pole Mount, Corner Mount
Starting Temperature -40°C ~ 55°C (-40°F ~ 131°F ) within 30mins
Operating Temperature -40°C ~ 55°C (-40°F ~ 131°F )
Operating Humidity 10% ~ 85% RH, Built-in dehumidfier
Bundled Accessories High PoE injector (for USA) or Power Adapter (for other countries)
Approvals CE (EN 55022 Class B, EN 55024), FCC (Part15 Subpart B Class B), IP66, IK10 (metal casing), NEMA 4X, UL (for bundled PoE injector or power adapter),
UL Listed (UL 60950-1)
• Integration
Unified Solution Fully compatible with ACTi software
ISV Integration Software Development Kit (SDK) available; ONVIF Compliant; GB28181 Compliant
GPS Position Manual setting
Firmware Access Browser Microsoft Internet Explorer 8.0 or newer (full functionality); Safari with QuickTime installed, and other browsers with VLC installed (partial functionality)
Auto Firmware Upgarde Yes