120GB 6G SATA Mixed Use-3 SFF 2.5-in SC 3yr Wty Solid State Drive

HP Solid State Drives (SSDs) deliver exceptional performance and endurance for customers with applications requiring high random read IOPs performance. Leveraging NAND Flash technology, they support HP ProLiant servers and server storage platforms. They are generally available as Small Form Factor (SFF) and Large Form Factor (LFF) hot plug devices, non-hot plug SFF devices, and SFF Quick Release devices. These drives deliver higher performance, lower latency, and more power-efficient solutions when compared with traditional rotating media. Plus they fit seamlessly into the existing HP server infrastructure.

Manufacturer Part Number
816965-B21
EAN/UPC
0889296575573,889296575573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 120GB
Height: 15mm
Length x Width: Standard SFF
Interface: SATA
Transfer Rate Synchronous (Maximum): 6Gbps
Performance Rotational Speed:
Random Reads 68,000 IOP/s
Random Writes 12,000 IOP/s
Sequential Reads 510 MiB/s
Sequential Writes 475 MiB/s
Physical Configuration
Logical Blocks: 512 bytes
Power: 9W
Operating Temperature: 0-60°C