GE62 Apache Pro-001 Notebook

LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSOR

Using the latest CPU architecture and faster DDR4 memory support the new Intel 6th Generation Core® i7 processors, codenamed Skylake, brings significant improvements to gaming performance, multiple application data processing, and 4K video transcoding delivering superb performance leaps as the next platform for extreme gaming.

INSANELY POWERFUL

The NVIDIA GeForce GTX 970M Series brings extreme, next-generation graphics performance to serious gaming notebooks. Reaching performance levels higher than last generations high-end GTX 880M , the GeForce GTX 970M delivers desktop gaming performance in a ultra-portable design.

Enable antialiasing for a smooth and realistic gaming experience. Feel the difference with NVIDIA PhysX technology, bringing games to life with dynamic and interactive environments.

DDR4 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4 memory. With over 32% faster performance than previous generations, DDR4 is the new standard to take your gaming experience to the next level.

2X FASTER MSI USB 3.1 Gen2

Transferring your favorite games, music and movies over USB has never been faster. USB 3.1 Gen2 enables lightning fast transfer speeds up to 10Gb/s!

Benefits

  • 2X faster than USB 3.1 Gen1
  • 20X faster than USB 2.0
  • Up to 10Gbps data transfer bandwidth
  • Boost transfer rate for your PC and peripherals

GAME FOREVER WITH COOLER BOOST 3

Play hours on end with an intelligently and efficiently designed dual fan cooling system with Cooler Boost 3. Drawing heat away from both the CPU and GPU with designated heat pipes significantly reduces heat generation and increases heat dissipation for stable gameplay after hours of gaming.

AN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY

See the world for what it is using MSI's exclusive True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.

WATCH, STREAM AND PLAY SIMULTANEOUSLY

Do everything, all at once with MSI’s Matrix Display technology, supporting multiple external displays so you can multi-task like a pro via HDMI and mini-Display Ports. Stream on Twitch or watch your favorite shows while playing your games, whatever it is you do, you’ll never miss another moment.

TURN IT UP

Fill the room and feel the bass with Dyanudio high fidelity speakers, acoustically tuned to perfection to deliver unheard of quality fit for any audiophile.

Drop the beat or feel the thunderous roar of the battlefield with an integrated subwoofer.

Get an extra boost in performance for your audio with built-in dedicated bass, speaker, and headset AMPs, gold plated for maximum audio transfer. Add dynamics and punch to every gunshot, explosion and gaming sound with stunning surround effects, producing an incredibly realistic surround sound experience even from just a pair of headphones or stereo speakers.

Manufacturer Part Number
GE62 Apache Pro-001
EAN/UPC
0824142121528,824142121528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Item Code 9S7-16J412-001
  • Marketing Name GE62 Apache Pro-001
  • OS Windows 10
  • CPU Intel® CoreTM i7-6700HQ
  • CPU Speed 2.6 - 3.5GHz w/ Turbo Boost
  • Chipset Intel® HM170
  • Color Aluminum Black
  • Screen Size 15.6" Full HD eDP Wide View Angle
  • Resolution 1920x1080 (16:9)
  • Visual Experience True Color Tech.
  • GPU NVIDIA® GeForce® GTX 970M
  • Video Memory 3G GDDR5
  • Keyboard Steel Series full-color backlight with Anti-Ghost keys + silver lining print
  • Audio Nahimic Sound
  • Speaker Dynaudio Tech Speakers*4 + Subwoofer*1
  • Memory 16GB DDR4 2133MHz
  • HDD Capacity 128GB M.2 SATA SSD + 1TB SATA HDD (7200RPM)
  • HDD Interface M.2 SATA + SATA
  • Optical Drive Type DVD Super Multi
  • LAN KillerTM E2400 Game Networking
  • WLAN Intel 3165 Stone Peak 1 (1x1)
  • Bluetooth 4
  • Card Reader SD (XC/HC)
  • Webcam 1080p FHD
  • USB USB 3.0*2, USB 2.0*1
  • ESATA No
  • Video Port HDMI 1.4*1, mDP*1, USB 3.1 Type C*1
  • Audio Port Headset AMP + Gold Flash Jacks
  • AC Power Adaptor 150W
  • Battery Pack 6 cell
  • Dimension 15.07" x 10.23" x 1.06"
  • Weight 5.29 lbs
  • Manufacturer Warranty 2 year limited warranty (includes 1 year global)