EF-M 55-200mm f/4.5-6.3 IS STM Graphite

The EF-M 55–200mm f/4.5–6.3 IS STM is an excellent choice to pair with your EOS M series digital camera, offering an extended zoom range for shooting architecture, portraits and more. It adds excellent telephoto abilities, with an advanced 5-group optical system designed to deliver superb image quality in a portable design. Whether photographing a bird in flight or filming a performance in a dimly lit auditorium, the EF-M 55–200mm f/4.5–6.3 IS STM has impressive Image Stabilization technology to help capture still and motion photography handheld, plus a speedy STM focusing system for fast, smooth and quiet operation. Manual focus lets you make fine adjustments on the fly, and is easily accessed with the lens's AF+MF mode. Delivering stellar image quality in a lightweight, compact and easy-to-use package, the EF-M 55–200mm f/4.5–6.3 IS STM is an ideal lens to add to an EOS M series digital camera.

Manufacturer Part Number
1122C002
EAN/UPC
0013803269383,013803269383
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Focal Length & Maximum Aperture

55-200mm f/4.5-6.3

Lens Construction

17 elements in 11 groups

Diagonal Angle of View

27°50'-7°50'

Focus Adjustment

AF with full-time manual

Closest Focusing Distance

3.3 ft./1.0m

Filter Size

2.0 in./52mm diameter

Max. Diameter x Length, Weight

2.4 x 3.4 in., approx. 9.2 oz.
60.9 x 86.5mm, approx. 260g