EF-M 15-45mm f/3.5-6.3 IS STM

The EF-M 15–45mm f/3.5–6.3 IS STM is a compact, stylish zoom lens for EOS M series digital cameras. A special retraction mechanism shortens the length of the lens to just 1.76 inches (44.5mm) when the camera is off, to help make carrying and storing the lens and camera even easier. The quiet stepping motor (STM) design helps ensure low-noise focusing that’s ideal for recording movies. The 35mm-equivalent 24–72mm range combines a wide angle for landscapes and big group photos, with a telephoto zoom for close-ups and detailed headshots. Carefully designed lens placement and special Canon coatings help keep ghosting and other lens flare from your images. The integral image stabilization (up to 3.5 stops faster) can help capture sharp images, even in low light and while taking panoramas. Like other EF-M lenses, the EF-M 15–45mm f/3.5–6.3 IS STM features an AF+MF focusing mode that combines quick and accurate autofocus with the artistic possibilities of manual focus. This EF-M lens is available in graphite or silver.

Manufacturer Part Number
0597C002
EAN/UPC
0013803257397,013803257397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Spec
Focal Length & Maximum Aperture: 15-45mm f/3.5-6.3
Lens Construction: 10 elements in 9 groups
Diagonal Angle of View: 84°30'-33°40'
Focus Adjustment: AF with full-time manual
Closest Focusing Distance: 0.82 ft./0.25m
Filter Size: 1.9 in./49mm diameter
Max. Diameter x Length, Weight: 2.40 x 1.76 in., approx. 4.6 oz.  60.9 x 44.5mm, approx. 130g