EOS M10 Mirrorless Camera with Lens

The Power of an EOS Camera, Simplified

Step up to EOS camera quality in a simple and easy-to-use package! The EOS M10 camera combines a lightweight, compact design with the power and image quality EOS cameras are known for along with the versatility of interchangeable lenses. Inside is an 18.0 Megapixel CMOS (APS-C) sensor that's paired with the DIGIC 6 Image Processor to help capture colorful, detailed videos and photos, even in low-light situations. To help expand creative opportunities, the EOS M10 is compatible with a wide range of compact EF-M lenses specially designed for EOS M series digital cameras, and the extensive range of EF* and EF-S* lenses used with Canon’s DSLR cameras. It also has easy-to-use and automatic settings like the innovative Creative Assist to simplify photo adjustments and help ensure your images are how you want them. Self Portrait mode extends that assistance to help you grab great selfies by adjusting settings that smooth skin tones and artistically blur backgrounds. If it’s too dark for a normal photo, a built-in pop-up flash lights up dark spaces. All these powerful features combine to make the EOS M10 worthy of your attention, while being conveniently wrapped in a slim, stylish camera.

Manufacturer Part Number
0922C011
EAN/UPC
0013803270624,013803270624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Digital single-lens non-reflex AF/AE camera

Recording Media
SD Memory card, SDHC Memory card, SDXC Memory card
* UHS-I compatible
Approx. 22.3 x 14.9mm (APS-C Size)

Compatible Lenses
Canon EF-M, EF***, and EF-S*** Lenses
(35mm film equivalent focal length is approx. 1.6 times the lens focal length)
* Requires Mount Adapter EF-EOS M

Lens Mount
Canon EF-M mount

Image Sensor

Type
CMOS sensor (supporting Hybrid CMOS AF II)

Pixels
Effective Pixels: Approx. 18.0 Megapixels
Total Pixels: Approx. 18.5 Megapixels

Total Pixels
18.5 megapixels

Aspect Ratio
3:2 (Horizontal: Vertical)

Dust Deletion Feature
Self Cleaning Sensor Unit
(Ultrasonic vibration keeps the front layer of the CMOS sensor free of dust)
Auto / Manual

Recording System

Recording Format
Design Rule for Camera File System 2.0, Exif 2.3 compliant
JPEG, RAW (14-bit, Canon original)
RAW+JPEG simultaneous recording possible

File Size
L (Large): Approx. 17.9 Megapixels (5184x3456)
M (Medium): Approx. 12.4 Megapixels (4320x2880)
S1 (Small 1): Approx. 5.5 Megapixels (2880x1920)
S2 (Small 2): Approx. 3.5 Megapixels (2304x1536)
S3 (Small 3): Approx. 350,000 pixels (720x480)
RAW: Approx. 17.9 Megapixels (5184x3456)

Folders
Monthly and daily can be selected
Continuous, Auto reset

White Balance

Settings
Auto, Standard, Portrait, Landscape, Neutral, Faithful, Monochrome, User Def. 1-3

Noise Reduction
Applicable to long exposures and high ISO speed shots

Automatic Image Brightness Correction
Auto Lighting Optimizer

Highlight Tone Priority
Provided

Lens Aberration Correction
Peripheral illumination correction, Chromatic aberration correction

Creative Assist
Background (Blurred-Sharp), Brightness (Dark-Light), Contrast (Low-High), Saturation (Neutral-Vivid), Color Tone (Cool-Warm), Monochrome

Auto White Balance
Auto, Preset (Daylight, Shade, Cloudy, Tungsten light, White fluorescent light, Flash), Custom white balance correction feature available

Autofocus

Type
Hybrid CMOS AF II method (1-point AF, Face+Tracking priority AF)

Focusing Brightness Range
EV 1-18 (at room temperature, ISO 100, with EF-M 22mm f/2 STM)

AF Operation
One-Shot AF, Servo AF

AF Points
49 points (Maximum)

AF Assist Beam
Built-in (LED lamp)

Exposure Control

Metering Modes
Real-time metering using the image sensor
Evaluative metering
Partial metering
Spot metering
Center Weighted Avg.

Metering Range
EV 1-20 (at room temperature, ISO 100)

Exposure Control Systems
(1) Program AE (modes other than Tv, Av, and M)
(2) Shutter-priority AE
(3) Aperture-priority AE
(4) Manual exposure

ISO Speed Range
Automatically or manually set in a range of ISO 100-12800 (equivalent to 25600 when expanded)
Max. auto ISO speed can be configured when mode dial is set to P, Tv, Av, M, or Movie mode
* Flicker detection

Exposure Compensation
Manual: ±3 stops in 1/3-stop increments

AE Lock
(1) Auto AE lock

  • In the One-Shot AF mode with evaluative metering, AE is locked as soon as subjects are in focus.
(2) Manual AE lock
  • Performed using the AE lock button.
Shutter

Type
Electronically controlled focal-plane shutter

Shutter Speeds
1/4000 sec. to 30 sec. (total shutter speed range; available range varies by shooting mode), X-sync at 1/200 sec.

Built in Flash

Type
Retracting, manual pop-up flash
Guide No. approx. 5m (at ISO 100)
Supports angle of view equivalent to focal length of approx. 15mm (35mm film equivalent: approx. 24mm)
Recharging time: approx. 3 sec.
* Safety FE supported
* Recharging time when using a fully charged battery pack

Focusing Brightness Range
EV 1-18 (at room temperature, ISO 100, with EF-M 22mm f/2 STM)

Flash Metering System
E-TTL II autoflash

FE Lock
Provided

External Speedlite

Flash Exposure Compensation
±stops in 1/3-stop increments

FE Lock
Provided

Drive System

Drive Modes
Single shooting, Continuous shooting

Continuous Shooting Speed
(1) One-Shot AF (all lenses): Max. approx. 4.6 fps
(2) Servo AF (with EF-M 15-45mm f/3.5-6.3 IS STM at the telephoto end):
Max. approx. 2.2 fps

Self-timer Mode
Off, 2-second self-timer, 10-second self-timer, Custom timer

Live View Functions

Focusing
AF, MF, AF+MF (MF, and MF in AF+MF mode: approx. 5x/10x magnification and MF peaking supported)

Aspect Ratio Settings
3:2, 4:3, 16:9, 1:1

Continuous AF
Provided

Touch Shutter
Provided

Depth-of-Field Preview
Provided

Metering Modes
(1) Evaluative metering (384 zones)
(2) Partial metering (approx. 10%)
(3) Spot metering (approx. 2%)
(4) Center Weighted Avg.

Metering Range
EV 1-20 (at room temperature, ISO 100)

Grid Display
Two types

Video Shooting

File Format
Recording System
MP4

MPEG-4 AVC / H.264
Variable (averaged) bit rate

File Size
1920 x 1080 (Full HD): 29.97 fps / 23.98 fps*
1280 x 720 (HD): 59.94 fps
640 x 480 (SD): 29.97 fps

Focusing
Hybrid CMOS AF II system (1-point AF, Face+Tracking priority AF)

Focus Mode
AF, MF, AF+MF (Manual focus after One-Shot AF)
(MF, and MF in AF+MF mode: MF peaking supported)

Servo AF
Can be paused and resumed.

Brightness Metering Range
EV 1-20 (at room temperature, ISO 100)

Metering Mode
Evaluative metering

Miniature Effect Movie
Provided

Still Image Shooting
Provided

Grid Display
Grid Display

Sound Recording
Built-in stereo microphone, recording level adjustable, wind filter provided, attenuator provided

Range
EV 1-18 (at room temperature, ISO 100)

Exposure Control
Movie auto exposure mode, miniature effect movie mode, still image mode:
Shutter speed of 1/30 to 1/4000 sec.*, with aperture and ISO speed set automatically.

Movie manual exposure mode:
Shutter speed of 1/30 to 1/4000 sec.*, with aperture and ISO speed (auto or a specific value) set manually. * The minimum shutter speed is limited to 1/30 sec. at 24/25/30 fps or 1/60 sec. at 50/60 fps.

Exposure Compensation
±3 stops in 1/3-stop increments

LCD Monitor

Type
TFT color, liquid-crystal monitor

Angle Adjustment
Tilt type: Approx. 180° upward

Monitor Size
Wide 3.0-inches (Screen aspect ratio 3:2)

Pixels
Approx. 1.04 million dots

Brightness Control
Manual (5 levels)

Interface Languages
25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukraine, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format
Single image display, single image + info display (basic info, shooting info, histogram, lens info, Picture Style, noise reduction, correction data), image index (6/12/42/110), image rotate possible

Zoom Magnification
Approx. 1.5x to 10x

Highlight Alert
Overexposed highlights blink

Image Browsing
Single image, jump by 10 or 100 images, filter images (by shooting date, by people, by movies, by stills, by rating), Scroll Display

Image Rotate
Rating

Rating
Provided

Image Search
Rating, Shot Date, People, Stills, Movie Digest

Movie Playback
Enabled

Protect Images
Provided

Slideshow
All images
* Playback is also possible after filtering the images using Image Search.

Direct Printing

Compatible Printers
PictBridge (USB and Wireless LAN)

Printable Images
JPEG and RAW images (can print RAW images displayed as JPEG only with images taken with the same model), MP4

Customization

Custom Functions
6 types

Copyright Info
Entry and inclusion possible

Interface

USB Terminal
For communications with a computer and PictBridge (Hi-Speed USB equivalent)

Video Out Terminal
Type C (Switches resolution automatically)

Wi-Fi® (Wireless LAN)
IEEE 802.11b/g/n

Transmission Method
DS-SS modulation (IEEE 802.11b), OFDM modulation (IEEE 802.11g/n)

Transmission Range
Approx. 15m (49 ft.)
When connected to a smartphone or tablet
With no obstructions between transmitting and receiving antennas, and there is no radio interference

Transmission Frequency (Central Frequency)
Frequency: 2412-2462 MHz, Channels: 1-11 ch

Connection Method
Infrastructure mode*, Camera access point mode, Ad hoc mode * Wi-Fi® Protected Setup supported

Security
Authentication method: Open system, WPA-PSK, WPA2-PSK Encryption: WEP, TKIP, AES

Transfer Images Between Cameras
Transferring one image, transferring selected images, transferring resized images

Connection to Smartphones
Viewing, controlling, receiving images using a smartphone
Sending images to smartphone connected via NFC
Remote control of the camera using a smartphone

Print from Wi-Fi® Printers
Images to be printed can be sent to a printer supporting Wi-Fi®

Send Images to a Web Service
Images in the camera or links to images can be sent to registered Web services

View Images Using a Media Player
Images can be viewed using a DLNA-compatible media player

Power Source

Battery
One Battery Pack LP-E12
*AC power can be supplied with the AC Adapter Kit ACK-E12

Dimensions and Weight

Dimensions (W x H x D)
Approx. 4.25 x 2.62 x 1.38 in. (108.0 x 66.6 x 35.0mm)

Weight
Approx. 10.6 oz. / 301g (Including body + battery pack + card)
Approx. 9.35 oz./ 265g (Body only, excluding lens cap)

Operating Environment

Working Temperature Range
32-104°F/0-40°C

Working Humidity Range
85% or less

Working Conditions

Working Temperature Range
85% or less