Aegis Signature Case For Microsoft Surface Pro 4

PROFESSIONAL PROTECTION

Designed with a premium leather finish, our Aegis Series Signature Edition cases offer modern style with a professional feel. This sleek look combines with a durable structure to provide optimum device protection, whether at work or at home.

Manufacturer Part Number
AGS-MSCARPBK000
EAN/UPC
0848891020567,848891020567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

Aegis Signature Case

Dimensions

Depth: 0.00 in
Width: 0.00 in
Height: 0.00 in
Weight: 0.00 lb