U444-06N-VGA Graphic Adapter

The U444-06N-VGA USB 3.1 Gen 1 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter lets you connect an additional VGA monitor, television or projector to the USB Type-C (USB-C) port on your computer, tablet, Ultrabook or smartphone. It’s an ideal tool for creating digital signage, multitasking, viewing large spreadsheets across screens, editing documents, giving presentations at trade shows and conferences, or playing games and watching movies on large screens.

You can extend video from your primary display to another or duplicate the same desktop on both displays. No external power supply is needed. You can use up to six U444-06N-VGA adapters at the same time, connecting up to six additional monitors to a single Windows computer. Just connect the built-in USB-C cable to the USB-C port on your smartphone, tablet, Ultrabook or computer. Then, connect the adapter’s VGA port to a monitor using a VGA cable to see and hear full high-definition (HD) audio and video.

The U444-06N-VGA supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps, which is ten times faster than USB 2.0. It also supports HD video resolutions up to 2048 x 1152 (60 Hz), including 1080p. It’s compatible with Windows 7 and later, as well as Mac OS X 10.8.5 and later. Stow it away conveniently in your laptop bag or backpack to use it anywhere.


USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum

Manufacturer Part Number
U444-06N-VGA
EAN/UPC
0037332189318,037332189318
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Cable Type: USB; VGA
ENVIRONMENTAL
Operating Temperature Range: 10 to 40 C (50 to 104 F)
Storage Temperature Range: -10 to 80 C (14 to 176 F)
Relative Humidity: Less than 85%, Non-Condensing
CONNECTIONS
Connector A: USB C (MALE)
Connector B: HD15 (FEMALE)
SPECIAL FEATURES
Chromebook Compatible: Yes
WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty