X792DE Laser Multifunction Printer Government Compliant

Business productivity with robust color performance

The Lexmark X792de color multifunction printer elevates your workgroup productivity through brilliant color printing, productivity solutions, flexible features and an intuitive color touch screen.

Manufacturer Part Number
47BT323
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


In the Box

    Lexmark X792de color laser multifunction printer
    Up to 12,000*-page Black, Cyan, Magenta, Yellow Starter Print Cartridges
    Software and Documentation CD
    Power Cord(s)
    RJ-11 Phone cable or adapter (country dependent)
    Setup Guides (network and local attachment)
    Statement of limited warranty
    Lexmark Cartridge Collection Program information

*Average continuous black or continuous composite CMY declared cartridge yield up to this number of standard pages in accordance with ISO/IEC 19798.

Ethernet, USB or parallel cable not included.

Box contents may vary by country and/or reseller. Subject to change without notice.
Tech Specs

Part Number
    47B1000

Print Technology
    Color Laser

Function
    Color Copying
    Color Faxing
    Color Printing
    Color Scanning
    Color Network Scanning

Workgroup Size
    Medium-Large Workgroup

Touch Screen Display
    Yes

Display
    Lexmark e-Task 10-inch (25 cm) class color touch screen

Print Speed (Letter, Black)
    Up to 50 ppm

Print Speed (Letter, Color)
    Up to 50 ppm

Print Speed (Letter, Black) Duplex
    Up to 50 spm

Time to First Page (Black)
    As fast as 8 seconds

Time to First Page (Color)
    As fast as 8.5 seconds

Duplex (2-sided) Printing
    Integrated Duplex

Print Resolution, Black
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Print Resolution, Color
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Copy Speed (Letter, Black)
    Up to 50 cpm

Copy Speed (Letter, Color)
    Up to 50 cpm

Time to First Copy (Black)
    As fast as 10 seconds

Time to First Copy (Color)
    As fast as 11 seconds

Reduce / Enlarge Range
    25 - 400 %

Simplex Scan Speed (A4/Ltr, Black)
    Up to 47 / 49 sides per minute

Simplex Scan Speed (A4/Ltr, Color)
    Up to 47 / 49 sides per minute

Scan Area, Maximum
    8.5 x 14 inches

ADF Scan
    DADF (Single Pass Duplex)

Scanner Type
    Flatbed scanner with ADF

Scan Technology
    CCD

Optical Scanning Resolution
    600 X 600 ppi

Scan File Formats (Send as)
    JPEG, JPG
    PDF
    Secure PDF
    TIFF
    XPS
    Archival PDF (A-1a, A-1b)
    Searchable PDF (optional OCR with 1GB RAM and hard disk required)
    Highly compressed PDF (1GB RAM and hard disk required)

Scan Destinations
    e-mail
    FTP
    USB Flash drive
    USB or Network connected computer
    Lexmark Document Solutions Suite (LDSS)

Modem Speed
    33.6 Kbps

Processor Speed
    1.2 GHz

Memory, Standard
    1024 MB

Memory, Maximum
    2048 MB

Hard Disk
    Included in configuration

Apple Operating Systems Supported
    Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)

Citrix MetaFrame
    Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
    Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
    Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0

Linux Operating Systems Supported
    SUSE Linux Enterprise Server 10, 11
    SUSE Linux Enterprise Desktop 10, 11
    Red Hat Enterprise Linux WS 4.0, 5.0
    Red Flag Linux Desktop 6.0
    Linpus Linux Desktop 9.6
    Fedora 12, 13
    Ubuntu 9.04, 9.10, 10.04, 10.10
    Debian GNU/Linux 5.0, 6.0
    Ubuntu 11.04, 11.10, 12.04, 12.10
    PCLinuxOS 2010
    openSUSE 11.3, 11.4, 12.1, 12.2
    PCLinuxOS 2011
    Fedora 14, 15, 16, 17
    Mint 10, 11, 12, 13

Microsoft Windows Operating Systems Supported
    Windows XP
    Windows Server 2003
    Windows XP x64
    Windows Server 2003 x64
    Windows Vista
    Windows Vista x64
    Windows Server 2008
    Windows Server 2008 x64
    Windows 7
    Windows 7 x64
    Windows Server 2008 R2
    Windows 8
    Windows 8 x64
    Windows Server 2012
    Windows 8.1
    Windows 8.1 x64
    Windows Server 2012 R2
    Windows RT
    Windows RT 8.1

Novell Operating Systems Supported
    Novell NetWare 6.5 Open Enterprise Server
    Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
    Novell Open Enterprise Server on SUSE Linux Enterprise Server

UNIX Operating Systems Supported
    Sun Solaris SPARC 8, 9, 10
    Sun Solaris x86 10
    HP-UX 11.11, 11.23, 11.31
    Sun openSolaris SPARC 2010.02
    Sun openSolaris X86 2010.02
    IBM AIX 5.3, 6.1, 7.1

Paper Handling Standard
    500-Sheet Output Bin
    Integrated Duplex
    100-Sheet Multipurpose Feeder
    550-Sheet Input Tray

Paper Handling Optional
    5-Bin Mailbox
    550-Sheet Drawer
    2,000-Sheet High-Capacity Feeder
    500-Sheet Offset Stacker
    500-Sheet Staple Finisher
    500-Sheet Staple Punch Finisher

Paper Input Capacity, Standard
    Up to 650 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
    Up to 2650 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
    Up to 500 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
    Up to 1000 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
    16 - 47 lb.

ADF
    75-Sheet Automatic Document Feeder

ADF Paper Input Capacity
    Up to 75 pages 20 lb or 75 gsm bond

ADF Paper Output Capacity
    Up to 75 pages 20 lb or 75 gsm bond

Finishing Option
    Yes

Number of Paper Inputs, Standard
    2

Number of Paper Inputs, Maximum
    5

Media Types Supported
    Card Stock
    Dual Web Labels
    Envelopes
    Glossy Paper
    Integrated Labels
    Paper Labels
    Plain Paper
    Polyester Labels
    Transparencies
    Vinyl Labels
    Refer to the Card Stock & Label Guide.
    Outdoor Media
    Banner Paper

Media Sizes Supported
    10 Envelope
    7 3/4 Envelope
    9 Envelope
    A4
    A5
    B5 Envelope
    C5 Envelope
    DL Envelope
    Executive
    Folio
    JIS-B5
    Legal
    Letter
    Statement
    Universal

Standard Ports
    USB 2.0 Specification Hi-Speed Certified (Type B)
    Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
    Rear USB 2.0 Specification Hi-Speed Certified Port (Type A)
    Ethernet 10/100/1000 BaseTX (RJ-45)

Optional Local Ports
    Internal RS-232C serial
    Internal 1284-B Bidirectional Parallel

Optional Network Ports
    External MarkNet N7020e Gigabit Ethernet
    Internal MarkNet™ N8120 Gigabit Ethernet
    Internal MarkNet™ N8130 Fiber Fast Ethernet
    Internal MarkNet™ N8250 802.11b/g/n Wireless

Direct USB
    Yes

Ethernet Network
    Yes

Wireless
    No

Network Protocol Support
    TCP/IP IPv4
    AppleTalk™
    TCP/IP IPv6
    TCP
    UDP

Network Printing Methods
    LPR/LPD
    Direct IP (Port 9100)
    HTTP
    NDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services)
    Enhanced IP (Port 9400)
    FTP, TFTP
    IPP 1.1 (Internet Printing Protocol)
    ThinPrint .print integration

Network Management Protocols2
    HTTP
    HTTPs (SSL/TLS)
    SNMPv3
    WINS
    IGMP
    BOOTP, RARP
    APIPA (AutoIP)
    DHCP
    ICMP
    DNS
    SNMPv2c
    Bonjour
    DDNS
    mDNS
    ARP
    NTP
    Telnet
    Finger

Network Security
    SNMPv3
    802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
    IPSec

Printable Area
    0.167 inches of the top, bottom, right and left edges (within)

Printer Languages (Standard)
    PCL 5c Emulation
    PCL 6 Emulation
    Personal Printer Data Stream (PPDS)
    PostScript 3 Emulation
    xHTML
    PDF 1.6 emulation
    Direct Image
    Microsoft XPS (XML Paper Specification)
    AirPrint™

Fonts and Symbol Sets
    3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
    158 scalable PostScript fonts
    2 PCL bitmap fonts
    39 scalable PPDS fonts
    5 PPDS bitmap fonts
    84 scalable PCL fonts
    OCR-A, OCR-B scalable PCL 5e fonts
    For more information, refer to the Technical Reference.

Supplies Yield1
    6,000-page (CMYK) Print Cartridges
    20,000-page (CMYK) Extra High Yield Print Cartridges

Cartridge(s) Shipping with Product
    12,000-page Black and Color (CMY) Starter Return Program Print Cartridges

Packaged Size (in. - H x W x D)
    43.07 x 29.92 x 28.54 in.

Packaged Weight (lb.)
    197 lb.

Size (in. - H x W x D)
    32.5 x 22.0 x 20.0 in.

Weight (lb.)
    161 lb.

Size, Trays Extended (in. - H x W x D)
    32.5 x 33.5 x 20.0 in.

Noise Level, Idle
    27 dBA

Noise Level (Print), Operating
    52 dBA

Duplex Print Noise Level, Operating
    53 dBA

Noise Level (Copy), Operating
    53 dBA

Noise Level (Scan), Operating
    54 dBA

ENERGY STAR
    Yes

Average Power (Hibernate Mode)
    0.75 watts

Average Power (Sleep Mode)
    17 watts

Average Power (Printing)
    870 watts

Average Power (Copying)
    1000 watts

Average Power (Scanning)
    110 watts

ENERGY STAR Typical Electricity Consumption (TEC)
    6.787 kilowatt-hours per week

Limited Warranty - See Statement of Limited Warranty
    1-Year Onsite Service, Next Business Day

Product Certifications
    ENERGY STAR, EN/IEC 60825-1 (Class 1 Laser Product), CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, BSMI Class A, CNS 13438, VCCI Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, NOM-019-SCFI-1998, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, GS (TÜV), SAT, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark, N Mark, UL AR, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, CISPIR 22 Class A, MIC Mark, EK-K60950, PSB

Maximum Monthly Duty Cycle
    Up to 150000 pages per month4

Recommended Monthly Page Volume
    2500 - 25000 pages3

Specified Operating Environment
    Temperature: 16 to 32°C (60 to 90°F)
    Humidity: 8 to 80% Relative Humidity
    Altitude: 0 - 3048 Meters (10,000 Feet)

Country of Origin
    China (PR)

UNSPSC Code
    43212110

Harmonized Tariff Code
    8443.31.0000

1Average continuous black or continuous composite CMY declared cartridge yield up to this number of standard pages in accordance with ISO/IEC 19798.
2This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org/)
3"Recommended Monthly Page Volume" is a range of pages that helps customers evaluate Lexmark’s product offerings based on the average number of pages customers plan to print on the device each month. Lexmark recommends that the number of pages per month be within the stated range for optimum device performance, based on factors including: supplies replacement intervals, paper loading intervals, speed, and typical customer usage.
4"Maximum Monthly Duty Cycle" is defined as the maximum number of pages a device could deliver in a month using a multishift operation. This metric provides a comparison of robustness in relation to other Lexmark printers and MFPs.