KeySlate™ Ultra-Slim Bluetooth 4.0 Keyboard for iOS Devices
IOGEAR's KeySlate™ Ultra-Slim Bluetooth 4.0 Keyboard for iOS Devices was crafted with comfort and performance in mind to create the ultimate iPhone® and iPad® companion. Featuring Bluetooth 4.0 BLE (Bluetooth Low Energy) technology, the Bluetooth Smart KeySlate™ consumes only a fraction of the power of standard Bluetooth devices, allowing low-power consumption for 100 hours of continuous use on a single charge! Showcasing its classic styling, ultra-slim design and premium stainless steel body, the KeySlate is perfect for the jet-setting executive, mobile writer, blogger, or social media enthusiast.
Connecting Made SimpleThe KeySlate™ allows you to create a cable and clutter-free connection to your iOS device with quick and easy, no-hassle setup. Simply slide the power switch on your fully charged KeySlate™ to the ON position and it immediately goes into pairing mode. On your Bluetooth enabled iOS device, press the connect key to establish a Bluetooth connection from your iOS device to the KeySlate™ BT4.0 Keyboard and you're ready to go. Bluetooth 4.0 technology allows you to stay connected from up to 30 feet away with virtually no delays or dropouts for a completely seamless connection.
Built-in iOS hotkeysThe KeySlate's 14 built-in iOS hotkeys grant easy one-touch access to all your favorite functions. Multimedia keys provide instant access to control video and audio content, including next/previous, play/pause, volume control, and mute. Functional keys activate the Home screen, screen lock/unlock, and onscreen keyboard on mobile devices. There are even iOS system-specific function keys for Siri and Spotlight so you can quickly and seamlessly navigate with a single keystroke.
Durability Engineered with StyleThe specially engineered design combines durability and style into an ultra-portable package. The stainless steel casing provides full body protection and features an integrated lithium polymer battery that allows for 100 hours of continual usage on a single charge while still being ultra-slim so it can easily fit into a briefcase, purse, or backpack. The intuitive keyboard layout is comprised of low-profile scissor keys for a pleasantly smooth typing experience. The precise scissor key design built into each key requires minimal travel distance and provides a quiet, but solid click for tactile feel as you type.
Goes Wherever You GoThe KeySlate™ comes with a convenient carrying pouch and its own micro USB charging cable. With its lightweight design and long lasting rechargeable battery, the KeySlate is ideal for the business traveler operating on-the-go. When combined with a mobile battery pack, such as the IOGEAR 8,000mAh, 16,000mAh, or DuoLinq Mobile Power Station, you'll be able to take your workstation-away-from-home with you on the road or to the conference room without worrying about running out of juice while you work.
Note:
UPC: 881317513298
Function: GKB641B
Battery Type: Rechargable
Cable Connections:
Input: Micro USB
Housing:
Case: Stainless steel bottom casing
Switches:
Power: On/Off switch
Operating Range: Up to 33 feet
Dimensions:
Height: 0.37" (0.94cm)
Depth: 4.38" (11.13cm)
Length: 11" (27.94cm)
Unit Package Dimensions:
Width: 11.5" (29.21cm)
Height: 1" (2.54cm)
Depth: 5.25" (13.34cm)
Master Carton:
Width: 11.88" (30.18cm)
Height: 6.38" (16.21cm)
Depth: 7.13" (18.11cm)
Master Carton Qty.: 6
Weight:
Master Carton Wt.: 6.50lb (2.95kg)
Unit Pack Wt.: 1 lb (0.45kg)
Unit Wt.: 0.7 lb (0.32kg)