SureColor P400 Wide Format Inkjet Printer

The versatile 13" wide-format photo printer for creative individuals.

The 13" wide-format SureColor P400 photo printer features UltraChrome® HG2 Ink for unprecedented print quality. This remarkable 8-color pigment ink set includes Red and Orange inks for vibrant, true-to-life color. Dedicated channels for both Matte and Photo Black inks provide deep blacks on matte, fine art and photo papers. Unique Gloss Optimizer chemistry gives photographs a smooth, professional-lab look and feel. High-capacity, individual 14 mL ink cartridges offer the freedom to print — and replace only the color you need. Plus, cut-sheet and roll paper support allows you to print your artwork on a variety of media.

Manufacturer Part Number
C11CE85201
EAN/UPC
0010343922273,010343922273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: Advanced MicroPiezo® AMC™ printhead with ink-repelling coating technology; 8-channel, drop-on-demand, inkjet printhead

Nozzle Configuration: 180 nozzles x 8

Minimum Ink Droplet Size: Smallest droplet size 1.5 picoliters; Variable Droplet Technology can produce up to 3 different droplet sizes per print line

Maximum Print Resolution: 5760 x 1440 dpi

Maximum Printable Area:

  • Maximum paper width 13"
  • Maximum cut-sheet size 13" x 19"
  • Maximum printable area 13" x 129"

Photo Print Speed:

  • 8" x 10" Photo: Approx. 1 min 8 sec2
  • 11" x 14" Photo: Approx. 1 min 42 sec2

CD / DVD Printing: Inkjet printable CD/DVD

Paper Handling

Paper Sizes: 4" x 6", 5" x 7", 8" x 10", A4 (8.3" x 11.7" ), letter (8.5" x 11"), legal (8.5" x 14"), 11" x 14", 12" x 12", B (11" x 17"), A3 (11.7" x 16.5"), Super B (13" x 19"), user definable, plus 8.3" and 13" wide panoramic roll papers

Maximum Paper Width:

  • Auto sheet feeder 13"
  • Manual roll paper path (rear) 13"
  • Roll paper 13"

Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", A4 (8.3" x 11.7"), letter (8.5" x 11"), 11" x 14", 12" x 12", A3 (11.7" x 16.5") and Super B (13" x 19") sizes

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Presentation Paper Matte
  • Premium Presentation Paper Matte
  • Premium Presentation Paper Matte Double-sided
  • Ultra Premium Presentation Paper Matte
  • Photo Paper Glossy
  • Premium Photo Paper Glossy
  • Ultra Premium Photo Paper Glossy
  • Premium Photo Paper Semi-gloss
  • Ultra Premium Photo Paper Luster
  • Watercolor Paper Radiant White
  • Velvet Fine Art Paper
  • UltraSmooth® Fine Art Paper
  • Hot Press Natural
  • Hot Press Bright
  • Cold Press Natural
  • Cold Press Bright
  • Exhibition Watercolor Paper Textured
  • Exhibition Canvas Matte
  • Exhibition Canvas Satin
  • Exhibition Canvas Gloss
  • Exhibition Canvas Natural Matte
  • Exhibition Canvas Natural Satin
  • Exhibition Canvas Natural Gloss
  • Inkjet printable CD/DVD

Paper Capacity:

    Auto sheet feeder
  • Up to 13" x 19"
  • 120 sheets (plain paper)
  • 30 sheets (photo paper)
  • Manual rear path
  • 1 sheet (fine art paper)
  • Front media path
  • Up to 13" x 19"
  • 1 sheet manual feeder for media up to 1.3 mm thick
  • 1 printable CD / DVD (using included tray)

Special Media Support:

  • Roll paper 8.3" and 13" rolls
  • Fine art paper via manual rear path
  • Inkjet printable CD / DVD using included tray

Ink

Ink Type: Epson UltraChrome HG2 Ink (14 mL)3

Ink Palette: Photo Black, Matte Black, Cyan, Magenta, Yellow, Red, Orange and Gloss Optimizer

Ink Configuration: 8 individual ink cartridges

Fade Resistance / Print Longevity:

  • Color1: up to 100 years
  • Dark storage1: up to 300 years

Replacement Ink:

  • Photo Black (T324120)
  • Matte Black (T324820)
  • Cyan (T324220)
  • Magenta (T324320)
  • Yellow (T324420)
  • Red (T324720)
  • Orange (T324920)
  • Gloss Optimizer (T324020) x2
Epson Intelligent Ink Cartridges
  • Cartridge fill volume: 14 mL each color x 8 colors total
Ink cartridge shelf life
  • 3 years from printed production date or 6 months after opened

Connectivity

Interface:

  • USB 2.0 (1 port)
  • 100Base-T Ethernet (1 port)
  • Wi-Fi CERTIFIED™ (802.11n only)4
  • Epson Connect™4: Epson iPrint™ Mobile App

General

Operating Systems:

  • Windows® 10, Windows 8.1 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit)5
  • Apple OS® X 10.11.x, 10.10.x, 10.9.x, 10.8.x, 10.7.x5

Printer Language: Epson ESC/P® raster photographic drivers standard

Temperature:

  • Operating: 50° – 95° F (10° to 35° C)
  • Storage: -4° – 104° F (-20° to 40° C)

Humidity:

  • Operating: 20% – 80% (no condensation)
  • Storage: 5% – 85% (no condensation)

Sound Level: Approximately 52.8 dB according to ISO 7779

Rated Voltage: AC 110 – 120 V

Rated Frequency: 50 – 60 Hz

Rated Current: Less than 1 A / 110 – 120 V

Power Consumption:

  • Printing: Approx. 20 W
  • Sleep mode: Approx. 1.4 W
  • Power off: Approx. 0.15 W

Safety Standards: UL (MET), FCC (Class A), CSA, CE, EMC

Dimensions:

  • Printing: 24.5" x 31.4" x 16.5" (W x D x H)
  • Storage: 24.5" x 12.8" x 8.6" (W x D x H)

Weight: 27.1 lb

Country of Origin: Indonesia