Z23n 23-inch IPS Display (ENERGY STAR)

Create an immersive, virtually seamless multi-display view with the HP Z23n Narrow Bezel IPS Display, which is practically borderless on three sides. It’s also factory calibrated for color accuracy between projects and displays and includes flexible device connectivity.

Continuous, eye-catching imagery.

Experience extended views from almost anywhere in the room with a panel that is nearly borderless on three sides and has 178-degree viewing angles from IPS technology.

Consistent, reliable color accuracy.

Deliver optimal color quality across your entire user base with a factory-calibrated 96% sRGB color gamut.

Failure is not an option.

Don’t just take our word for it. We back the display up with a three-year limited warranty, optional HP Care Pack, and an HP Pixel Defect Policy that will replace the screen if even one bright subpixel fails.

Featuring

Ditch the dongles.

  • Keep your PC and device connections close by with integrated HDMI, VGA, DisplayPort, and two USB ports.

Designed-in comfort.

  • Find your sweet spot with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays. An integrated HP Quick Release Bracket supports wall mounting.

Make room.

  • Maximize your workspace by attaching your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Your monitor’s new best friend.

  • Design the screen for how you work, adjust brightness on multiple displays, define and distribute custom settings with an executable file, and deter theft with HP Display Assistant software.

Be responsible.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

Manufacturer Part Number
M2J79A4#ABA
EAN/UPC
0889296505624,889296505624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications

Display size (diagonal)
58,4 cm (23”)
Panel active area
509.184 x 286.416 mm
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1280 x 1024
1280 x 800
1440 x 900
1680 x 1050
1600 x 900
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.248 mm
Brightness
250 cd/m²
Contrast ratio
1000:1 static
5000000:1 dynamic
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray
Product color
Black
Tilt and swivel angle
Tilt: -5 to +30°
Swivel: ±45°
Height: 150 mm
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity

Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (Two downstream and one upstream)
1 audio input 

Dimensions and weight
Weight
5 kg
(With stand)
Product dimensions without stand (W x D x H)
52.08 x 5.23 x 31.2 cm
(Without stand)
Product dimensions with stand (W x D x H)
52.08 x 18.9 x 48.66 cm

Power and operating requirements
Power supply
Input voltage: 100 to 240 VAC
Power consumption
15 W (maximum)
14 W (typical)
0.5 W (standby); 35 W (maximum)
23 W (typical)
0.5 W (standby)
Power consumption (on-mode)
22 W
Power consumption
32 kWh
(Energy consumption 32 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby)
0,50 W
Power consumption (off-mode)
0,29 W
Operating temperature range
5 to 35°C
Operating humidity range
20 to 80% RH

Energy efficiency
ENERGY STAR® certified
Energy efficiency class
A
Environmental
Arsenic-free display glass
Mercury-free display backlighting
Low halogen
Energy Efficiency
Energy efficiency class
A
Display size (diagonal)
58,4 cm (23”)
Power consumption (on-mode)
22 W
Power consumption
32 kWh
(Energy consumption 32 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby)
0,50 W
Power consumption (off-mode)
0,29 W
Resolution (native)
1920 x 1080 @ 60 Hz

Certification and compliance
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
GS
ISO 9241-307
Australian-New Zealand MEPS
TCO Certified Edge
CCC
CEL
CECP
SEPA
EPA
ISC
VCCI
FCC
Taiwan BSMI
SmartWay Transport Partnership (NA)

What's in the box
Monitor; AC power cord; USB cable; DisplayPort cable; CD (includes User Guide, warranty, drivers)