Wireless Slim Business Keyboard

Enjoy easy data entry and wireless connectivity with the HP Wireless Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

Feel free to move around the desk or table with a keyboard that keeps working up to 30 ft (10 m) away from your PC through a 2.4 GHz wireless connection.

Avoid surprises with a convenient LED that alerts you when you need to change the batteries.

Get the reassurance of a one-year limited warranty.

Please refer to QuickSpecs for list of compatibles products.

Manufacturer Part Number
N3R88AT#ABA
EAN/UPC
0889894626158,889894626158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 1.23 lb

Minimum dimensions (W x D x H) : 43.68 x 13.76 x 0.2 cm

What's in the box : Keyboard; Software media; Installation guide; Warranty card.

Warranty : Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.