Z22n 54,6 cm (21.5") IPS Display (ENERGY STAR)

Create a captivating view with minimal visual disruptions with the HP Z22n Narrow Bezel IPS Display. Nearly borderless on three sides, it also includes factory color calibration for consistent color between projects and displays and flexible device connectivity.

Impressive continuous imagery.

Enable virtually seamless views from almost anywhere in the room with a display that's almost borderless on three sides and has 178-degree viewing angle IPS technology.

Color accuracy the first time and every time.

Maintain visual integrity across all of your displays with a 95% sRGB color gamut that is calibrated at the factory.

Zero bright sub-pixel defects, guaranteed.

Don’t just take our word for it. We back the display up with a three-year limited warranty, optional HP Care Pack, and an HP Pixel Defect Policy that will replace the screen if even one bright sub-pixel fails.

Featuring

Ditch the dongles.

  • Keep your PC and device connections close by with integrated HDMI, VGA, DisplayPort, and two USB ports.

Find your sweet spot.

  • Work comfortably with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays. An integrated HP Quick Release Bracket supports wall mounting.

Maximize workspace.

  • Make the most of your available space by attaching your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Your monitor’s new best friend.

  • Design the screen for how you work, adjust brightness on multiple displays, define and distribute custom settings with an executable file, and deter theft with HP Display Assistant software.

Be responsible.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

Manufacturer Part Number
M2J71A4#ABA
EAN/UPC
0889296505044,889296505044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Product Number M2J71A4
Display Size (diagonal) 54.6 cm (21.5")
Display Type IPS w/LED backlight
Panel Active Area 18.74 x 10.54 in; 476.064 x 267.786 mm
Viewing Angle 178° horizontal; 178° vertical
Brightness 250 cd/m² 1
Contrast Ratio 1000:1 static; 5000000:1 dynamic 1
Response Time 7 ms gray to gray 1
Aspect Ratio 16:9
Native Resolution 1920 x 1080 @ 60 Hz
Resolutions Supported 1920 x 1080; 1280 x 1024; 1280 x 800; 1440 x 900; 1680 x 1050; 1600 x 900; 1280 x 720; 1024 x 768; 800 x 600; 640 x 480
Display Features Anti-glare; In plane switching; Language selection; LED Backlights; On-screen controls; Pivot rotation; Plug and Play; User programmable
User Controls Menu; Minus ("-"); Plus ("+"); Input Contro; OK/Auto; Power
Input Signal 1 VGA; 1 HDMI (with HDCP support); 1 DisplayPort 1.2 (with HDCP support);
Ports and Connectors 3 USB 2.0 (two downstream and one upstream) 1
Input Power Input voltage: 100 to 240 VAC
Power Consumption 34.7 W (maximum), 22.9 W (typical), 0.5 W (standby)
Dimensions with Stand
(W x D x H)
19.23 x 7.44 x 18.8 in
48.81 x 18.9 x 47.74 cm
Dimensions without
Stand (W x D x H)
19.23 x 2.06 x 11.56 in
48.81 x 5.22 x 29.36 cm
Without stand
Weight 10.47 lb
4.75 kg
With stand
Ergonomic Features Tilt: -5 to +30°; Swivel: ±45°; Height: 150 mm; Pivot rotation: 90°
Environmental Arsenic-free display glass; Mercury-free display backlights; Low halogen 2
Energy Efficiency
Compliance
ENERGY STAR® certified
What's in the box Monitor; AC power cord; USB cable; DisplayPort cable; CD (includes User Guide, warranty, drivers); HP Display Assistant software