PS/2 Slim Business Keyboard

Get fast data entry and legacy compatibility with your environment with the HP PS/2 Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

Legacy connectivity

Easily connect the keyboard to any PS/2 keyboard port on your PC.

Rest easy

Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
N3R86AT#ABA
EAN/UPC
0889894682987,889894682987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
Keys 104, 105, 106, 107, 109 layout (depending upon country)
Dimensions (L x W x H) 171.97 x 68.35 x 8.27 in (436.8± 1.5 x 137.6± 1.0 x 21.0±
1.0 cm)
Weight 1.32 lb (600± 80 g)

Electrical
Operating voltage + 4.4 –
ESD Contact Discharge: 2, 4,6,8KV
Air Discharge: 2, 4, 8,10,12.5KV
EMI-RFI Conforms to FCC rules for a Class B computing device
Microsoft PC 99-2001 Functionally compliant
Keycaps Low-profile design
Switch actuation 60±12.5g nominal peak force with tactile feedback
Switch life 10 million keystrokes (Life tester)
Switch type Contamination-resistant switch membrane
Key-leveling mechanisms For all double-wide and greater-length keys
Cable length 6 ft (1.8 m)
Microsoft PC 99-2001 Mechanically compliant
Acoustics 43-dBA maximum sound pressure level
Operating temperature 50° to 122° F (10° to 50° C)
Non-operating temperature -22° to 140° F (-30° to 60° C)
Operating humidity 10% to 90% (non-condensing at ambient)
Non-operating humidity 20% to 80% (non-condensing at ambient)

Environmental
Operating shock N/A
Non-operating shock 65 inch 2.9 ms, six surface; 30g 266 inch/second; 50g 266 inch/second six surface
Operating vibration 2-g peak acceleration
Non-operating vibration Starting at 5 Hz, vary the frequency of vibration from 5
to 500 Hz and back to 5 Hz at a Logarithmic sweep rate
of 1 octave per minute.
Drop (out of box) 26 in (66 cm) on carpet, six-drop sequence
Drop (in box) 29.93 in (76 cm) on concrete, 16-drop sequence

Approvals
UL, FCC, CE Mark, TUV, TUV GS, VCCI, BSMI, C-Tick, KC–