EliteDesk 800 65W G2 Desktop Mini pc (ENERGY STAR)

Don’t sacrifice size or power. Get the best of both worlds with the high-performance HP EliteDesk 800 65W Desktop Mini. With a full line of mounting, expansion, and security accessories this PC fits almost anywhere for an enterprise-class solution.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)

Performance for the enterprise

Power through your day with a PC, driven by 6th Gen Intel® Core™ processors in a new powerful 65W design that also includes Intel® HD Graphics.

Security designed to deter downtime

Get maximum uptime with HP BIOSphere with SureStart, which helps stop attacks at the BIOS, HP Client Security Suite’s data protection, and multi-factor authentication.

Versatility to build a better workspace

Deploy the Mini almost anywhere with the VESA-enabled flexible mounting options including optional accessories, and VESA ready displays. Customize your solution with a full range of expandability, security, and mounting accessories.

Ready to run

This Mini endured 120,000 hours of performance trials during the HP Total Test Process and is designed to undergo MIL-STD 810G testing. Help keep your PC cool in challenging work environments with HP temperature controls.

Featuring

A low TCO pro

  • Available ENERGY STAR® certified and EPEAT® Gold registered models of the HP EliteDesk 800 Desktop Mini. Consume less than 8W of power at idle.

World-class management

  • Simplify IT manageability with Intel® vPro™ and Windows 10 Pro plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.

Consistently stagger deployments

  • Get the same HP configuration across the globe for your international enterprise, available in more than 180 countries where HP conducts business.

Create a compact, efficient workspace

  • Attach your HP Desktop Mini directly behind select HP EliteDisplays.

Reset the performance curve

  • Increase storage and performance with an optional powerful HP Turbo Drive that handles your growing and complex workloads.

Solid support services

  • Take advantage of HP’s Elite Support, limited warranty, and Global Series support.

Manufacturer Part Number
P4K02UT#ABA
EAN/UPC
0889894297235,889894297235
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

  • Windows 7 Professional 64
Processor family
  • Intel® Core™ i5 processor
Processor 
  • Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Processor technology 
  • Intel® vPro™ Technology
Chipset 
  • Intel® Q170
Form factor 
  • Mini
Management features
  • Intel® vPro™

Environmental
  • Low halogen
Memory

Memory slots 
  • 2 SODIMM
Storage 

Internal drive bays 
  • One 2.5"; One M.2
Internal drive
  • 500 GB 7200 rpm SATA
Display and graphics 

Graphics
  • Integrated:Intel HD Graphics
Expansion features 

Ports
  • Front:
  • 2 USB 3.0
  • 1 USB Type-C™
  • 1 headphone/microphone combo
  • Back:
  • 4 USB 3.0
  • 1 RJ-45
  • 1 VGA
  • 1 serial (optional)
  • 1 HDMI (optional)
  • 2 DisplayPort (1 optional)
Expansion slots
  • 1 M.2
Media devices 

Audio 
  • DTS Studio Sound™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), audio line-out rear port (3.5 mm), multi-streaming capable, internal speaker
Communications 

Network interface
  • Intel® 8260 802.11ac Wireless PCIe with optional Bluetooth®
  • Intel® I219LM Gigabit Network Connection LOM
Power and operating requirements

Energy efficiency
  • ENERGY STAR® certified
Power supply 
  • 90 W 89% efficient (external)
Dimensions and weight 

Dimensions (W x D x H)
  • 6.9 x 1.3 x 7.0 in (175 x 34 x 177 mm)
Weight
  • 2.9 lb (1.3 kg) (Configured with 1 HDD only)
Security management

Security management
  • HP BIOSphere with Sure Start
  • Infineon TPM SLB9670 1.2/2.0
  • Hood sensor
  • Security Loop
  • HP UltraSlim Cable Lock (optional)
What's included

Software
  • HP business PCs are shipped with a variety of software titles including HP ePrint Driver, HP PageLift, HP Support Assistant, and HP Recovery Disk Creator. Please refer to this product's quick spec document for a full list of preinstalled software.
Keyboard 
  • HP USB Business Slim Keyboard
Warranty 
  • Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.