The Samsung Active In-Ear Headset is perfect for the active listener. It combines comfort, stability and high-quality audio into a stylish and compact package. Large 12mm speaker units give the Active serious sound while the contoured ear gels with stabilizing wings make it comfortable enough for long term wear and stable enough for the treadmill.
Compact, Light-Weight Design
Ultra-light materials and tangle resistant cable makes it easy to take these earbuds with you anywhere.
In-Line Multi-Function Remote
Built-In mic performs answer/send, volume control and track advance all within a convenient reach and without having to fumble for your phone.
Comfortable Fit
Includes 4 sets of ear gels to fit a wide variety of ear shapes and sizes.
Note:
Package Contents
Headphones, 4 sets of ear gels
Cable Type
1.2m
Color
Red
Notes
Frequency Response 20Hz~20kHz
Earbud Type
In-ear
Driver Type
1-Way Dynamic Driver (12mm)
Impedance
32 ohm