1140 Dot Matrix Printer

The Tally Dascom 1140, is a 9 pin, 80 column serial dot matrix printer with a USB interface as standard. Compact in size, the 1140 is perfect for industrial environments and front and back office applications where space is limited.

With low running costs, high quality output and an easy to use control panel it‘s ideal for small business, low volume listings and reports, as well as dispatch notes and labels.

In addition to these applications, the 1140 is also well suited to measurement and control systems. Among the lowest priced matrix printers available today, the 1140 also offers a long life ribbon giving this printer very low running costs.

For draft printing it’s considerably less expensive operating costs make it a viable alternative to low end inkjet printers.

Manufacturer Part Number
288300504
EAN/UPC
6945882900489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Speed: 400 cps (Fastest Draft); 300 cps (Draft), 75 cps (NLQ) ar 10 cpi
Print Method: Serial Impact Dot Matrix
Resolution: Up to 144 x 240 dpi
Throughput (ECMA 132): 290 pages per hour
Character Density: 10, 12, 15, 17.1, 20cpi, Proportional Spacing
Line Density: 1, 2, 3, 4, 6, 8 lpi
Printhead Life: 400 Million Strokes per pin
Memory: up to 256 Kb
Standard Connectivity: USB 2.0
Optional Connectivity: Parallel IEEE 1284, Serial RS-232C, Ethernet 10/100
Standard Emulation: Epson ESC P/2, IBM ProPrinter (2380 Plus)
Fonts: Draft, Quadrato, Courier, HS Draft, OCR-A/B, 8 Barcodes
Consumables: Black Ribbon: 9 million characters
Standard Paper Handling: Push tractor and single sheet tray
Paper Type: Continuous forms, cut sheet
Number of Copies: Original + 4 (5-part forms)
Paper Weight: 52-100 gsm
Paper Size: Width: 95 to 267 mm
LEngth: 114 to 362 mm (Cut sheet); 114 to 558 mm (Fanfold)
Physical Weight: 5 kg
Physical Size: 369 x 283 x 130 mm (WxDxH)
Power Voltage: 100 - 230 V
Power Frequency: 50Hz to 60Hz
Power Consumption: less than 1,2 W in Sleep-Mode
Reliability MTBF: 12,000 hours
Drivers: Windows 2003/2008/2012 Server, XP, Vista, Windows 7/8.1
Temperature: +5°C to +35°C
Humidity: 10% to 80% (not condensing)
Acoustic: < 57 dB(A)
Warranty: 1 year warranty return to depot