HDMI, VGA, and Audio to HDMI Converter Switch

The HDMI, VGA, and Audio to HDMI Converter Switch is an ideal solution for connecting an HDMI source device, such as a Blu-ray™ player, and a VGA and audio source device, such as a laptop computer, to a single HDMI port on an HDTV or projector. This converter switch automatically converts VGA and audio signals to an HDMI audio/video signal without driver installation or software and offers automatic or manual switching modes to switch between the HDMI and VGA + audio source devices. This converter is designed for applications where the projector or display only has an HDMI input, but the devices being used have a mix of ports, e.g. laptop (VGA) and Blu-ray (HDMI), and must be connected to the projector or display. This application is common in classrooms and conference rooms where this converter simplifies the user experience by eliminating the need for additional adapters, and allows the projector or display to remain on the same input for all connected devices. Additionally, the automatic switching mode allows the user to switch between devices by simply powering on the device they want to see on the display. This converter is easy to set up and configure, simply select your switching mode (automatic or manual), connect your source devices to the switch converter, then connect the switch converter to an HDTV or projector.

  • Select between VGA and audio or HDMI and convert to an HDMI signal
  • Plug and play
  • Supports up to a 1080p resolution
  • HDCP compliant

Manufacturer Part Number
40814
EAN/UPC
0757120408147,757120408147
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color:: Black
UPC:: 757120408147
Warranty:: 3 Years
Weight:: 1.386 LB

Signal Specifications
Input signals: HDMI, VGA, and stereo audio
Output signal: HDMI
HDMI TDMS clock rate: 225MHz (Max)
Maximum output video resolution: 1080p

Power Adapter Specifications
Power input: 100-240V~50/60Hz
Power output: 5V, 1.0A
Pin outer diameter: 5.4mm
Center pin polarity: Positive
Cable length: 5 feet

Physical Specifications
Dimensions: 4.06x2.32x0.98 inches (103x59x25mm)
Housing material: Steel (SECC)
Operating temperature: 0-40°C
Storage temperature: -10-60°C
Relative humidity: 0-80% (Non–Condensing)