WS-852 4GB Digital Voice Recorder

FULL-FEATURED RECORDER PERFECT FOR CAPTURING EVERYTHING FROM THE CLASSROOM TO THE BOARDROOM.

The WS-Series recognized for its clear audio quality and superb operability has been updated. The WS-852 features the new Intelligent Auto Mode which automatically adjusts the recording level to match the volume of the sound source.

SUPERB STEREO QUALITY WITH THE TRUE STEREO MIC

The two directional microphones positioned at a 90° layout enable an authentic stereo experience. Regardless of where the person speaking is located you clearly capture the recording scene.

INTELLIGENT AUTO MODE AUTOMATICALLY ADJUSTS MICROPHONE SENSITIVITY

The Intelligent Auto Mode automatically adjusts the microphone sensitivity according to the volume of the sound source, this provides an even level of volume for the listener.

SIMPLE MODE, PERFECT FOR BEGINNERS

The Simple Mode supports beginners by having the recorder display only the necessary information in large font. It also limits the functions in the menu to those which are frequently used.

USB DIRECT CONNECTION WITHOUT REQUIRING A CABLE

Save data easily and conveniently with the built-in USB connector.

THE BUILT-IN STAND PREVENTS SURFACE VIBRATION

The built-in stand on the back of the body is carefully designed to reduce surface noise.

VOICE FILTER MAKES PLAYBACK MORE CLEAR

By eliminating the lower and higher frequency ranges of a voice recording, the speakers’ voice is enhanced during playback.

LONG BATTERY LIFE YOU CAN RELY ON

With reduced power consumption, battery life is significantly improved. Users can rely on the recorder for over 1,000 hours of recording time.

MULTIPLE SCENE SELECT OPTIONS

Choose from one of seven recording scenes and your recorder will adjust to the optimal recording settings. Telephone Recording and Duplication Mode can be used in combination with optional accessories.

FILE SEARCHING IS EASY WITH THE CALENDAR FUNCTION

Find what you’re looking for. Fast. Saved audio files are automatically organized by date and displayed in the calendar.

DRAGON NATURALLYSPEAKING RATING “6 DRAGON”

The WS-852 was awarded 6 Dragons, for the highest recognition rating when using Dragon NaturallySpeaking software from Nuance Communications, Inc. Dragon automatically turns your talk into text and can make virtually any computer task easier and faster. For more information please visit Nuance's website.

Manufacturer Part Number
V415121SU000
EAN/UPC
0050332189737,050332189737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Microphone sensitivity: Hi/Lo/Auto
Voice activated recording : VCVA/Voice Sync.
Lowcut filter: x
Internal microphone frequency range: 70~17,000Hz
Stereo/Mono (Built-in microphone): Stereo
Recording format: MP3
44.1kHz/128kbps: Approx. 65hr.
44.1kHz/64kbps (mono): Approx. 131hr.
11.025kHz/8kbps (mono): Approx. 1040hr.
Internal memory : 4GB
External memory: microSD (Max.32GB)
PC connectivity: USB Direct
Plug-in power: x
Noise cancel: -
Voice Balancer: -
Voice filter: x
Playback speed control: 2.0X - 0.5X
Forward skip: x (File skip, 10sec, 30sec, 1min, 5min, 10min)
Reverse skip: x (File skip, 1sec to 3sec, 5sec, 10sec, 30sec, 1min, 5min)
A-B repeat: x
Recording & playback scene select: x(Only recording)
Calendar Search: x
File divide: x
Index mark: x (Max. 99)
Simple mode (Selectable font size): x
Power requirements: AAA alkaline battery x2, or AAA Ni-MH rechargeable battery x2
Battery life - Recording: Approx. 110hr.
Playback (Earphone): Approx. 90hr.
Internal battery charge: -
Speaker /Maximum output: Built-in φ20mm round dynamic speaker/ 250mW
Microphone jack: φ3.5mm
(impedance 2kΩ)
Earphone jack: φ3.5mm
(impedance 8Ω or more)
USB microphone/speaker: -
Dimensions (HxWxD): 111.5 x 39 x 18mm
Weight (including batteries): 77g
Supplied accessories: 2 AAA Alkaline batteries