Y Gaming Active Backpack

Lenovo Y Gaming Active Backpack – not just designed for gaming, this bag can come in handy for everyday use when you're out and about. A high-quality bag with plenty of space for your headset, mouse and mouse pad, offering added protection without excess weight or compromising comfort. Stay organised with easy-to-reach compartments and a separate padded compartment for your notebook.Fits notebooks up to 17.3” with a padded compartment for protection Designed for Gaming notebooks utilising the legendary Y-series design Hard shell compartment for headphones Padded back designed to enhance ventilation and carrying comfort

Manufacturer Part Number
GX40H42322
EAN/UPC
0889233561355,889233561355,0889233098448,889233098448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: [RSB]

GX40H42322

Ship Group

Lenovo Y Gaming Active Backpack

Depth Metric

200

Depth

200mm

Depth Metric Units

mm

Depth (US)

7.8in

Height Metric

510

Height

510mm

Height Metric Units

mm

Height (US)

20.1in

Weight US

3.24

Weight US Units

lbs

Weight Metric

1.47

Weight Metric Units

Kg

Width Metric

340

Width

340mm

Width Metric Units

mm

Width (US)

13.4in