SuperSign LX540S TV Tuner Built-In Digital Signage

DELIVER YOUR MESSAGES WHILE BROADCASTING LIVE CHANNELS SIMULTANEOUSLY.

AN AFFORDABLEALL-IN-ONE DISPLAY SOLUTION

No need to purchase any additional hardware or software.

SIMPLE CONNECTIVITY

Needs only a power, LAN connection and a USB to operate.

FREE SUPERSIGN LITE SOFTWARE

1. 74 pre-installed templates for multiple verticals
2. Schedule your messages to show on all or on specific TV's, at the times you choose.
3. Remotely control maximum 50 TVs over the network

HOW TO USE SUPERSIGN TV - Option 1. As a stand-alone use

1. Create & schedule your content
2. Export the content onto a USB
3. Plug & Play USB on SuperSign TV

HOW TO USE SUPERSIGN TV - Option 2. Networked TVs

1. Create & schedule your content
2. Transfer the content to SuperSign TVs through the network.
A maximum of 50 TVs can be operated.

Manufacturer Part Number
43LX540S
EAN/UPC
0719192198753,719192198753,8806087510775,0719192198791,719192198791
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

  • Screen Size: 43"
  • Type: LED (Edge)
  • Resolution: 1,920 x 1,080 (FHD)
  • Brightness: 43" : 300cd/m2

BROADCASTING SYSTEM

  • Analog: PAL/SECAM
  • Digital: DVB-T2/C/S2

AUDIO

  • Audio Output: 10W + 10W

HOSPITALITY FEATURES

  • Yes: Welcome Screen (Splash Image, Video), Lock Mode, One Channel Map, Multi IR Code, Hotel Mode, USB Cloning, IR Out (RS-232C), USB Auto Play Back, External Speaker out, Real Time Clock

GENERAL FEATURES

  • Connectivity: MHL
  • Management: Remote diagnostics / Self diagnostics
  • Interactivity: HDMI-CEC (without ARC), HTNG-CEC
  • Auto Off / Auto Sleep: Yes
  • Smart Energy Saving: Yes
  • Intelligent Sensor: Yes
  • Anti-theft System: Kensington Lock (Stand)

INTERFACE

  • Side: HDMI In, USB 2.0(2), Cl Slot, Headphone Out (3.5mm Phone Jack)
  • Rear: RF In, Component In (Y, Pb,Pr) + Audio (L/R), Digital Audio Out (Optical), RGB In (D-sub 15pin), PC Audio Input, RS-232C (D-sub 9pin), HDMI In, LAN (RJ45), Ext SPK out (3.5mm Phone Jack), Full Scart

VIDEO

  • Resolution :1920 x 1080 (FHD)
  • Triple XD Engine: Yes
  • Aspect Ratio: 6 modes (16:9, Just Scan, Set by Program, 4:3, Zoom, Cinema Zoom1)
POWER
  • Voltage, Hz : 100 ~ 240V, 50/60Hz
  • Typical (Watts) :60" : 136W / 55" : 95.4W / 49" : 80.8W / 43" : 79W
  • Stand-by: 0.3W

SPECIAL FEATURES

  • SuperSign Lite (3.0): Yes
  • RTC (Real Time Clock): Yes
  • USB Auto Play Back: Yes
  • Remote Diagnosis/ Self Diagnosis: USB
  • Welcome Screen: Yes (Splash Image)
  • Wi-Fi : Wi-Fi Dongle Ready
  • Public Display Mode: Yes
  • IR Out: RS-232C
  • HTNG-CEC: Yes
  • Remote Diagnosis: USB
  • Welcome Screen (Splash Image): Yes (Splash Image)
  • HDMI-CEC: Yes (without ARC): Yes
  • Multi IR Code: Yes
  • Lock Mode: Yes (Variable/Fixed/Line Out, 3.5mm, Stereo, Single Ended Type (GND, L+, R+), 1W with 8Ω)
  • External Speaker Out: mp3, AAC, M4A, OGG, WMA, WMA 10 Pro
  • Audio CodecYes
  • RJP CompatibilityYes
  • Smart Energy Saving: Stand
  • USB Cloning: Yes
  • Kensington Lock: Yes
  • Auto Off / Auto Sleep: RS232C, HDMI CEC
  • RJP Interface: asf, wmv, 3gp, 3gp2, divx, avi, mp4, m4v, mov, mkv, ts, trp, tp, mts, m2ts, vob, mpg, mpeg, mpe
  • Moving Picture Playback (SD/HD/Plus HD): jpeg, jpg, jpe, BMP, PNG
  • Picture: Yes, LG/Teleadapt (RS232C), Teleadapt/Guestlink (HDMI CEC)

STANDARD APPROVAL

  • Safety: CB
  • Environment :CE
  • Etc.: ROHS, ErP, Eco flower
  • Eco: ErP Class : 60" : A+, 55" : A++, 49" : A+, 43" : A+ / On Power Consumption (IEC62097 Edition 2) (W) : 60" : 93, 55" : 60, 49" : 53, 43” : 51 / Stand By (W) : 0.3 / Luminance Ratio (%) : 65 / Mercury Content (mg) : 0 / Average Annual Consumption (kh) : 60" : 136, 55" : 88, 49" : 77, 43" : 74

SOFTWARE COMPATIBILITY

  • Yes: SuperSign Lite/C SuperSign Simple Editor (Available Oct. 2015)

OTHER

  • UPC:  43" : 7 19192 19875 3