Quickscan I QD2131 Hadheld Barcode Scanner

The QuickScan reader series is Datalogic ADC’s value line of general purpose handheld data collection products. The QuickScan I QD2100 linear imaging reader is an entry level product that is perfect for use in retail and office environments plus activities associated with couriers and postal services.

The QD2100 is small, lightweight and its ergonomic design is comfortable to use during daily operations. It offers snappy reading performance especially on hard to read bar codes and is capable of reading a wide range of symbologies including the majority of 1D codes plus GS1 DataBar™ linear codes. The QD2100 reader features Datalogic’s exclusive patented ‘Green Spot’ for good read feedback directly on the code. When in Stand Mode, the Green Spot remains on to show the operator where to position the code for quick and intuitive reading.

Like the QuickScan L reader, the QD2100 has been designed with durability in mind. One of the most vulnerable features of any scanner is damage to the scan window. When such incidents happen, the scanner may have to be replaced. The QD2100 was specifically designed so that a replacement window pack can be ordered to replace damaged or scratched windows without having to send the scanner away for repairs. This helps to reduce the total cost of ownership during the life of the scanner and helps to ensure that it is always available for use.

Manufacturer Part Number
QD2131-BKK1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
POSTAL CODES China Post
STACKED CODES GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional

ELECTRICAL
CURRENT Operating (Typical): 340 mA @ 5 VDC
Standby/Idle (Typical): 190 mA @ 5 VDC

ENVIRONMENTAL
AMBIENT LIGHT 100,000 lux
DROP RESISTANCE Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 20 kV
HUMIDITY (NON-CONDENSING) 5 - 95%
PARTICULATE AND WATER SEALING IP42
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F Storage/Transport: -40 to 70 °C / -40 to 158 °F

PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black
WEIGHT 121.9 g / 4.3 oz

READING PERFORMANCE
PRINT CONTRAST RATIO (MINIMUM) 15%
READ RATE (MAXIMUM) 270 reads/sec.
READING ANGLE Pitch: +/- 65°; Roll (Tilt): +/- 45°;
Skew (Yaw): +/- 65°
READING INDICATORS Beeper (Adjustable Tone); Datalogic ‘Green Spot’
Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM) 0.102 mm / 4 mils

TYPICAL DEPTH OF FIELD
Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
4 mils: 2.0 to 11.0 cm / 0.8 to 4.3 in
5 mils : 1.5 to 15.0 cm / 0.6 to 6.0 in
7.5 mils : 0.8 to 25.0 cm / 0.3 to 10.0 in
10 mils: 0.8 to 38.0 cm / 0.3 to 15.0 in
13 mils: 1.9 to 45.0 cm / 0.7 to 18.0 in
20 mils: 2.5 to 65.0 cm / 1.0 to 26.0 in

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LED CLASSIFICATION IEC 60825-1 Class 1 LED Product

UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.

WARRANTY
WARRANTY 5-Year Factory Warranty