imageCLASS MF217w Black & White Laser Multifunction

The 4-in-1, Canon imageCLASS MF217w laser multifunction machine has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one device. With easy to use features, such as the intuitive 6-line Touch LCD Display and various mobile solutions, your daily workflow will be a breeze.

Your professional quality documents are printed at speeds of up to 24 pages per minute in black and white with a quick first print time of 6 seconds.

The MF217w has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The MF217w is equipped with a variety of easy to use mobile capabilities for printing on the go using your compatible mobile device, such as Canon PRINT Business, Apple® AirPrint™ and Mopria™ Print Service. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

The 6-line Touch LCD Display allows users to navigate through the menu seamlessly. Use the Favorites Settings to access the features you use most. The wide screen and display are user friendly and easy to read, helping you to complete your business tasks efficiently.

With the front-loading 250-sheet paper cassette, 35-sheet ADF and 1 sheet-multipurpose tray, your paper handling requirements are covered with limited interruptions.

The MF217w uses only 2 watts or less of energy in Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple.

The MF217w offers a sleek, compact design in a reliable, high quality printer that is ideal for any small office or home office environment.

Manufacturer Part Number
9540B137
EAN/UPC
0013803261561,013803261561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications:
Printer Type: Monochrome Laser
Print Speed:: Up to 24ppm (1-sided plain paper letter), Up to 23ppm (1-sided plain paper A4)1
First Print Time:: 6 seconds or less (letter)2
Printer Language: : UFR II LT (Host-based)
Print Resolution: Up to 600 x 600 dpi  (1200 x 1200 dpi quality)
Maximum Print Size: Up to Legal
Duplex Print:No
Print Modes: Watermark, Toner Save, Page Composer
Print Memory:256 MB (Shared)
 
Copier Specifications
Copy Type:Monochrome Laser
Copy Speed:Up to 24ppm (letter), Up to 23ppm (A4)
Copy Resolution:Up to 600 x 600 dpi
Original Type:Text/Photo, Photo, Text
Halftones:256 Levels
Warm-up Time:Approximately 13.5 seconds
First Copy Time:Approximately 8.7 seconds or less (letter)3
Recovery Time:Approximately 2 second
Maximum Number of Copies:99 copies
Reduction/Enlargement:25 - 400% in 1% increments
Zoom:25 - 400% in 1% increments
Copy Size:
Platen: Up to Letter 
ADF: Up to Legal
Copy Features:
Collate 
2 on 1 
4 on 1 
ID Card Copy
Copy Memory:
256 MB (Shared)
 
Fax Specifications
Modem Speed:Up to 33.6 Kbps (Super G3)4
Fax Resolution:Up to 200 x 400 dpi (super fine)
Transmission Time:
JBIG (approx. 3 seconds)
Memory Capacity:Up to 256 sheets5
Speed Dials:100 coded dials
Group Dialing:103 destinations
Sequential Broadcasting:114 destinations
Duplex Fax:No
Receive Modes:FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features:Fax forwarding, Dual Access, Remote Reception, PC Fax (TX only), Distinctive Ring Pattern Detection, Error Correction Mode, Auto Redial, Fax Activity Result and Management Reports
Memory Backup:Permanent fax memory back up
 
Scanner Specifications
Scan Type:Colour Contact Image Sensor (CIS)
Colour Depth:24-bit
Scan Resolution:
Optical: Up to 600 x 600 dpi 
Driver(digital): Up to 9600 x 9600 dpi
Scan Size:
Platen: Up to Letter 
ADF: Up to Legal
Duplex Scan:No
Compatibility:TWAIN, WIA (Scan Driver Compatibility)
Scan Features:Push Scan, Pull Sca
Pull Scan:USB and Network
Push Scan (Scan to pC):USB and Network

 

Paper Handling Specifications

Standard Paper Source(s):250-sheet cassette plus 1-sheet multipurpose tray6
Document Feeder:35-sheet simplex
Paper Output:100 sheets (face down)
Paper Weight:
16-43 lb. bond (cassette) 
16-43 lb. bond (multipurpose tray)
Media Sizes:Letter, Legal, A4, A5, B5, B6, Executive
Media Types:Plain, Heavy, Recycled, Transparency, Label, Envelope, Index
Envelope Capacity:20 Envelopes Cassette, 1 Envelope Manual Feed
Envelope Types:Com 10, DL, C5, Monarch

Connectivity and Software Specifications:

Standard Interface(s):USB Device 2.0 High-Speed, 10/100 Base-T Ethernet, Wi-Fi 802.11b/g/n Wireless7
WiFi Access Mode:Infrastructure Mode
WiFi Encryption Modes:WEP (64/128 bit), TKIP, AES
Mobile Functions:Canon PRINT Business8, Apple AirPrint™9, Mopria Print Service10
Network Functions:Print / Scan
Embedded Web Server (Remote UI):Yes
Web Browser Support for Remote UI:IE 7.0 or higher, Safari 3.2.1 or higher
TCP/IP Set of Application Services:Bonjour(mDNS), DHCP, BOOTP, RARP, Auto IP (IPv4), DHCPv6 (IPv6)
Network Management Protocols:SNMPv1 (IPv4,IPv6)
OS Compatibility:Windows®8.1, Windows 8, Windows 7, Windows XP, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003, Mac OS X® 10.5.8 or later, Linux
Cable Included:Power Cord, Telephone Cable
Bundled Software:Printer driver, Fax driver, Scanner driver, MF Toolbox, AddressBookTool, Presto! PageManager, SSID Tool, Toner Status

Environmental Specifications

Power Consumption:Max: Approx. 1,190W, Approx. 500w (during operation), Approx. 5.4w (standby), Approx. 2.0w (energy saver)
Typical Energy Consumption:0.7kWh

General Specifications:

Dimensions:15.4" (W) x 14.6" (D) x 14.2" (H)
Unit Weight (without/with cartridge):
25.4 lbs. (w/o cartridge) 
26.7 lbs. (w/cartridge)
Package Weight:Approx. 38.6 lbs.
Cartridge Type:
Cartridge 137 (Yields approximately 2,400 pages) 
Single Cartridge System 
*Yields based on ISO/IEC Standard
LCD Display:6-line BW LCD Touch
Duty Cycle:Up to 8,000 pages per month
Security:IP Filtering, MAC Address Filtering
Languages:English, French, Spanish, Portuguese
Warranty:1 year limited exchange/carry-in warranty (Extended warranty available)11