met(AL) P4P Hub, 4-Port USB 3.0 Powered Hub with Aluminum Chassis

USB 3.0 Powered 4-Port Aluminum Hub

While today's laptops are lighter and more compact than ever, that savings in size comes at the cost of fewer USB ports to connect your accessories. With the IOGEAR met(AL) Hub series you can instantly expand your USB connectivity with 4 SuperSpeed USB 3.0 ports, allowing you to reclaim your connectivity. The all-aluminum body of the met(AL) Hub series is a sleek and stylish natural extension to your Macbook or PC, and strong enough to hold up to the abuse of on-the-go use. The GUH304 USB 3.0 4-Port met(AL) Hub features SuperSpeed 5Gbps data transfer speeds* (ten times the speed of USB 2.0), and is a convenient single connection point for all your peripherals. Mobile professionals will appreciate the GUH304P's included A/C adapter, which provides extra power when needed to charge your smartphone and run external hard drives simultaneously.

A version of the GUH304P is also available without an included power supply, called the IOGEAR GUH304 met(AL) P4 Hub.

Manufacturer Part Number
GUH304P
EAN/UPC
0881317513151,881317513151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513151
Function GUH304P

Operating System Requirements

Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10
Mac: Mac OS X10.2+
Linux: Linux

Connectors

USB: USB 3.0

Power Input Rating

Per AC Power Inlet, 50/60Hz: DC5V@4A

Power Output Rating
Total AC Power Outlet, 50/60Hz: DC5V@2A
USB Specification: 3.0, 2.0, and 1.1
Transfer Rate: Up to 5Gbps
Ports: 4 x USB 3.0

LEDs

Data: Blue
Operating Temperature: 32 ~ 104F (0 ~ 40C)
Storage Temperature: 14 - 158F (-10 ~ 70C)

Housing

Case: Aluminum alloy
Dimensions GUH304P

POP Information
10'' Peg Hook: 4
6'' Peg Hook: 2

Unit Dimensions
Height: .75" (1.9cm)
Depth: 1.42" (3.6cm)
Length: 4.4" (11.2cm)

Inner Pack
Width: 13" (33cm)
Height: 7.1" (18cm)
Depth: 8.5" (21.5cm)
Inner Pack Qty.: 6

Unit Package Dimensions
Height: 6.0" (15.3cm)
Depth: 2.6" (6.5cm)
Length: 5.7" (14.5cm)

Master Carton
Width: 17.6" (44.8cm)
Height: 13.9" (35.2cm)
Depth: 14.5" (36.8cm)
Master Carton Qty.: 24

Weight

Master Carton Wt.: 17.3lb (7.8kg)
Inner Pack Wt.: 3.75lb (1.7kg)
Unit Pack Wt.: .53lb (.24kg)
Unit Wt.: .15lb (.07kg)