Adding more memory increases system performance. This Lenovo 16GB DDR4 2133Mhz SoDIMM Memory allows you to upgrade your system’s performance and enhance its ability to run more programs simultaneously. Test-proven 100% compatibility listed for supported systems.
Note:
GENERAL: LENOVO 16GB DDR4 2133MHZ SODIMM MEMORY
Part number: 4X70J67436
Ship Group: Memory module Warranty flyer
Capacity: 16
Module Specifications: PC4-17000
Form Factor: SODIMM
Memory Type: DDR4
RAM Speed: 2133
Parity: SDRAM
Agency Approvals & Certifications: CE
Maximum Operating Temperature: 95
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 67.75
Depth: 67.75mm
Depth Metric Units: mm
Depth (US): 2.67in
Height Metric: 3.8
Height: 3.8mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Temperature + Units: 95C
Min Operating Temperature + Units: 0C
Weight US: 0.03
Weight US Units: lbs
Weight Metric: 0.02
Weight Metric Units: Kg
Width Metric: 30.12
Width: 30.12mm
Width Metric Units: mm
Width (US): 1.19in
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit