Aegis Signature Case for Microsoft Surface 3

PROFESSIONAL PROTECTION

Designed with a premium leather finish, our Aegis Series Signature Edition cases offer modern style with a professional feel. This sleek look combines with a durable structure to provide optimum device protection, whether at work or at home.

FEATURES
  • Aegis Signature cases are slim and light-weight, but packed with protection.
  • Aegis Signature cases feature a premium leather finish and durable construction to provide a comfortable, elegant feel.
  • These cases include a built-in, pull-out stand that allows for the device to be positioned in the optimal viewing angle.
  • A nylon support strap keeps the device steady while using the built-in stand.
  • The inside of the Aegis Signature case features a soft micro-fiber lining.
  • This case Series has openings for full access to device ports and controls.
  • This Aegis Signature case for the Microsoft Surface 3 is compatible with a Surface Type Cover keyboard (sold separately).
  • The Aegis Signature case for the Microsoft Surface 3 works with all non-glass Microsoft approved screen protectors or with any glass screen protector 0.4mm or less in thickness.

Manufacturer Part Number
AG-MSSF03-BKSIG
EAN/UPC
0848891019776,848891019776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Aegis Signature Case


Dimensions

  • Depth: 0.78 in
  • Width: 7.55 in
  • Height: 10.80 in
  • Weight: 0.68 lb


Spec Sheets

  • AG-MSSF03-SIG Specs (English)