Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical Specifications
General
Device Interfaces:
- 802.11 a/g/n/ac wireless LAN
- Four 10/100/1000 Gigabit LAN ports
- 10/100/1000 Gigabit WAN port
Antenna Type: External
Network Standards:
- IEEE 802.11ac
- IEEE 802.11a
- IEEE 802.11n
- IEEE 802.3
- IEEE 802.11g
- IEEE 802.3u
Minimum Requirements:
- Windows® 8.1, Windows® 8, Windows® 7, or Mac OS® X (v10.7)
- Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7
- Ethernet or Wi-Fi adapter
- CD-ROM
- For Internet Access:
- For optimal performance, pair the DIR-859 with an AC adapter (DWA-182)
- Cable, DSL or Fiber Optics
Functionality
Advanced Features:
- Guest Zone
- VPN passthrough/multi-session PPTP/L2TP/IPSec
- Multi-language web setup wizard
- Green Ethernet
- Dual Active Firewall (IPv4/IPv6)
- Stack Network Address Translation (NAT)
- Stateful Packet Inspection (SPI)
Mobile App Support: QRS Mobile
Wireless Security:
- WPA & WPA2 (Wi-Fi Protected Access)
- Wi-Fi Protected Setup (WPS) PIN/PBC
Physical
Dimensions: 6.16 x 4.45 x 2.11 inches
Weight: 0.9 lbs
Power:
- Input: 100 to 240V AC, 50/60 Hz
- Output: 12V DC, 1.5A
Temperature:
- Operating: 32 to 104 °F
- Storage: -4 to 149 °F
Humidity:
- Operating: 10% to 90% non-condensing
- Storage: 5% to 95% non-condensing
Certifications:
- FCC Class B
- IPv6 Ready
- IC
- DLNA2
- Wi-Fi Certified
- Wi-Fi Protected Setup (WPS)
- Wi-Fi Multimedia (WMM)
- Compatible with Windows 8
Warranty
Warranty: 1-Year Limited Warranty
Order InformationDIR-859: AC1750 Wi-Fi Router