Chromebook 14 G4 (ENERGY STAR)

Chromebook laptops

With the HP Chromebook running lightning-fast Chrome OS, the best of Google is at hand on a colorfully sleek and stylish notebook.

Manufacturer Part Number
T4M34UT#ABA
EAN/UPC
0889894582881,889894582881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Google Chrome OS TM
  • Designed for businesses that are accelerating the movement to cloud-based applications
  • Intel® Celeron® dual-core processor N2840, quad-core processor N2940
  • Up to 9 hours and 15 minutes of battery life without worrying about recharging
  • The 14” diagonal corporate-friendly screen size yet still fanless, thin, and light to work almost anywhere
    • 14” diagonal HD SVA eDP anti-glare flat WLED-backlit (1366 x 768) or
    • 14” diagonal FHD SVA eDP WLED UWVA anti-glare slim (1920 x 1080)
  • Speed through the internet with Intel® Dual Band Wireless
  • .70 inches (17.8 mm) thin
  • Weight starting at 3.78 lb (1.71 kg)
  • HDMI port for connecting to high-resolution displays
  • Integrated HD webcam and microphone with echo cancellation and noise suppression software for seamless videoconferencing
  • Delivers a high definition user experience with Citrix®-ready HDX verification for XenDesktop® and XenApp HDX features.